EN
  • EN
  • DE

TPIC6C596DRQ1G4

Part No TPIC6C596DRQ1G4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8BIT SHFT REGISTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Shift Registers
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel(TR)
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 219970-TPIC6C596DRQ1G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DRQ1G4 CAD Model

Description

The TPIC6C596DRQ1G4 is a high-performance, 8-bit shift register from Texas Instruments, designed to integrate seamlessly into automotive and industrial applications. This robust component is part of the TPIC family, which is known for its power logic circuits, and offers a monolithic, medium-voltage, low-current 8-bit shift register designed for controlling LEDs, relays, and other loads with a high-voltage, high-current capability.

With its 8-bit serial-in, parallel-out shift register, the TPIC6C596DRQ1G4 features a built-in Darlington transistor array, which allows it to sink a high amount of current when controlling connected loads. This makes it an ideal solution for driving a wide variety of high-power devices.

Key Features:

  • Output Rating: The device can handle up to 100 mA of continuous current per channel, with a voltage rating of 33V, which is suitable for driving a wide array of actuators and indicators.
  • Serial Interface: It uses a Serial Peripheral Interface (SPI) for data input, making it compatible with most microcontrollers and easy to integrate into existing systems.
  • Enhanced Thermal Performance: The TPIC6C596DRQ1G4 comes in a thin shrink small-outline package (SSOP), which provides excellent thermal performance in a compact footprint.
  • Power-On Reset: Each register is cleared during power-up, ensuring a clean start for the system.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered applications.
  • Automotive Qualified: This device is qualified for use in automotive applications, complying with the rigorous standards required for such environments.

The TPIC6C596DRQ1G4 is designed to address the need for a reliable and high-performing shift register that can handle significant power levels. Its ability to drive multiple loads with high efficiency makes it a versatile choice for designers looking to add robustness to their power control systems. Whether it's for controlling LED arrays, managing power distribution, or activating relays, the TPIC6C596DRQ1G4 by Texas Instruments stands as a solid choice for engineers in need of a high-quality, durable shift register.

You May Also Be Interested in

UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1080 $53.4040
26+ $3.8480 $100.0480
41+ $3.7180 $152.4380
58+ $3.4580 $200.5640
76+ $3.3280 $252.9280
94+ $3.1980 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,190 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess