EN
  • EN
  • DE
  • IT

TPIC71004TDCARQ1

Part No TPIC71004TDCARQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Airbag Interface 48-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Case / Package 48-HTSSOP
Family Name TPIC71004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38283-6, -296-38283-1-ND, 296-38283-2, TPIC71004TDCARQ1-ND, 296-38283-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900663-TPIC71004TDCARQ1
Ultra Librarian 3D Model Ultra Librarian TPIC71004TDCARQ1 CAD Model

Description

The TPIC71004TDCARQ1 from Texas Instruments is a state-of-the-art power management integrated circuit (IC) specifically designed for automotive applications. This robust component is engineered to meet the stringent requirements of the automotive industry, providing reliable performance in a wide range of vehicular environments.

Key Features:

  • High-Voltage Handling: The TPIC71004TDCARQ1 is capable of managing high voltage levels, making it suitable for direct battery connection in automotive systems.
  • Multiple Output Channels: It features multiple output channels that can be programmed to control various power outputs, enhancing the flexibility and control within automotive electrical systems.
  • Thermal Protection: With built-in thermal shutdown protection, the device ensures safe operation by preventing overheating, which is critical in the high-temperature environments often encountered in automotive applications.
  • Diagnostic Capabilities: The IC includes diagnostic features that allow for monitoring and reporting of system status, aiding in the early detection of potential issues and facilitating maintenance.
  • Robust Design: Designed to withstand the harsh conditions of automotive use, the TPIC71004TDCARQ1 is resistant to the vibrations, shock, and wide temperature ranges typical in the automotive environment.

Applications:

The TPIC71004TDCARQ1 is ideal for a variety of automotive applications, including:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

With its advanced features and reliable performance, the TPIC71004TDCARQ1 is a top choice for automotive engineers and designers looking to enhance the power management capabilities of their next-generation vehicle designs. Texas Instruments' commitment to quality and innovation is reflected in this IC, ensuring that it meets the evolving demands of the automotive industry.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 324FCBGA / Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 48VQFN / Desktop, Notebook PCs Interface 48-VQFN (7x7)
Lowest to $3.3877
Texas Instruments
IC INTERFACE SPECIALIZED 257BGA / PCI-to-PCI Bridge Interface 257-BGA MICROSTAR (16x16)
Lowest to $45.6021
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829
Texas Instruments
IC INTERFACE SPECIALIZED 209BGA / PCI-to-PCI Bridge Interface 209-BGA MICROSTAR (16x16)
Lowest to $0.0446
Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
NXP / Nexperia
IC INTFACE SPECIALIZED 40HVQFN / DisplayPort Interface 40-HVQFN (6x6)
Need more? Email Us
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Analog Devices Inc.
IC INTERFACE SPECIALIZED 80LQFP / Displays, Monitors, TV Interface 80-LQFP (14x14)
Lowest to $9.9363

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8318 $59.1590
11+ $9.7082 $106.7902
16+ $9.4048 $150.4768
22+ $9.1014 $200.2308
29+ $8.7980 $255.1420
39+ $7.8879 $307.6281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess