EN
  • EN
  • DE

TPIC74100BQPWPRTW

Part No TPIC74100BQPWPRTW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PROTOTYPE / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383694-TPIC74100BQPWPRTW
Ultra Librarian 3D Model Ultra Librarian TPIC74100BQPWPRTW CAD Model

Description

The TPIC74100BQPWPRTW is a state-of-the-art voltage regulator integrated circuit (IC) from Texas Instruments, designed to meet the needs of modern electronic applications requiring efficient power management. This device is part of TI's extensive portfolio of power management solutions, known for their reliability and performance.

Key Features

  • Adjustable Output Voltage: The TPIC74100BQPWPRTW allows for an adjustable output voltage, giving designers the flexibility to use it in a wide range of applications.
  • Low Dropout Voltage: It features a low dropout voltage, making it highly efficient for applications where the input voltage is very close to the output voltage.
  • Power Good Output: This IC includes a 'power good' output indicator, which provides a signal when the output voltage reaches a stable and usable level.
  • Thermal Shutdown Protection: The device is equipped with thermal shutdown protection to prevent damage from overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: It also incorporates overcurrent protection, safeguarding the device and the load from excessive current conditions.

Applications

The TPIC74100BQPWPRTW is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable electronics

Package and Quality

The device is available in a BQPWPRTW package, which is designed for optimal thermal performance and space-saving on the PCB. Texas Instruments' commitment to quality ensures that the TPIC74100BQPWPRTW meets the stringent requirements of the industry, providing a reliable solution for power regulation in critical applications.

With its combination of features, the TPIC74100BQPWPRTW from Texas Instruments is an excellent choice for designers looking for a versatile, efficient, and robust voltage regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess