EN
  • EN
  • DE

TPS16630PWPR

Part No TPS16630PWPR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 6A 20-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS16630
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS16630PWPRTR, 296-TPS16630PWPRCT, 296-TPS16630PWPRDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937260-TPS16630PWPR
Ultra Librarian 3D Model Ultra Librarian TPS16630PWPR CAD Model

Description

TPS16630PWPR - Texas Instruments

The TPS16630PWPR from Texas Instruments is a high-performance, integrated power management IC designed to cater to a wide range of applications. This versatile chip is specifically engineered to provide a reliable and efficient power solution for systems requiring multiple output voltages. With its compact PowerPad HTSSOP package, the TPS16630PWPR is an excellent choice for space-constrained applications.

The device features adjustable output voltage, enabling designers to customize the voltage levels according to the needs of the specific application. This flexibility makes the TPS16630PWPR ideal for powering complex systems such as microprocessors, FPGAs, and other digital ICs that require precise voltage regulation.

The TPS16630PWPR boasts an impressive efficiency rate, which not only reduces power loss but also minimizes heat generation within the system. This contributes to the longevity and reliability of the overall application. Additionally, the device is equipped with a range of protective features, including over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and stability of your power supply.

Integration is a key advantage of the TPS16630PWPR. With internal switching elements, it reduces the need for external components, simplifying the design process and saving valuable board space. Moreover, the device offers a soft-start feature that prevents inrush current at startup, further enhancing system stability.

For designers looking for a robust, flexible, and efficient power management solution, the TPS16630PWPR from Texas Instruments is a top-tier choice. Its combination of performance, integration, and protection features make it a reliable cornerstone for any power-sensitive design.

Key Features:

  • Adjustable output voltage for application-specific requirements
  • High efficiency for reduced power loss and thermal footprint
  • Comprehensive protection features for system safety
  • Compact PowerPad HTSSOP packaging for space-saving designs
  • Internal switching elements for reduced external part count
  • Soft-start capability to mitigate inrush current

You May Also Be Interested in

Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Internal Zero Ohm Sense Element and PWM Output
Lowest to $8.8046
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Others
Lowest to $3.3414
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $6.7084
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0081 $50.2025
61+ $1.6477 $100.5097
94+ $1.5962 $150.0428
130+ $1.5447 $200.8110
168+ $1.4932 $250.8576
225+ $1.3387 $301.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,244 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess