EN
  • EN
  • DE

TPS1H200AQDGNRQ1

Part No TPS1H200AQDGNRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Switch/Driver
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name TPS1H200
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50416-1, 296-50416-2, 296-50416-6, TPS1H200AQDGNRQ1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852592-TPS1H200AQDGNRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1H200AQDGNRQ1 CAD Model

Description

The TPS1H200AQDGNRQ1 is a robust automotive-grade power switch from Texas Instruments, designed to handle high-side power distribution in a compact and efficient manner. This advanced protection device is specifically engineered to meet the rigorous demands of automotive applications, providing both overcurrent and overvoltage protection for loads such as bulbs, solenoids, and motors.

Key Features

  • Wide Operating Voltage: The device supports a broad range of input voltages from 3.5V to 40V, making it versatile for various automotive electrical systems.
  • High Current Capability: It can handle continuous current up to 10A, suitable for powering a wide array of high-demand components.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the TPS1H200AQDGNRQ1 prevents overheating, enhancing the longevity and reliability of both the switch and the system it protects.
  • Adjustable Current Limit: The current limit can be set with an external resistor, providing flexibility in design and ensuring precise control over the power distribution.
  • Status Flag Output: A diagnostic feedback is available through a status flag, informing the system about the switch's operational status and fault conditions.
  • Reverse Battery Protection: The device is designed to be immune to damage when subjected to reverse battery connection, a critical feature for automotive power systems.

Applications

The TPS1H200AQDGNRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Automotive Lighting Systems
  • Powertrain Systems
  • Engine Control Units
  • Infotainment Systems

Quality and Reliability

As an AEC-Q100 qualified device, the TPS1H200AQDGNRQ1 meets the stringent quality standards required for automotive electronics. It is housed in a compact 8-pin DGN package, optimized for space-constrained applications, and is specified for operation over a temperature range of -40°C to 150°C, ensuring performance in harsh automotive environments.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.1149
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6577 $52.6160
190+ $0.5397 $102.5430
290+ $0.5228 $151.6120
400+ $0.5060 $202.4000
515+ $0.4891 $251.8865
685+ $0.4385 $300.3725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess