EN
  • EN
  • DE

TPS2010AD

Part No TPS2010AD
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 0.3A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 200mA
Rds On (Typ) 30 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 083696-TPS2010AD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2010AD CAD Model

Description

The TPS2010AD from Texas Instruments is a sophisticated USB power distribution switch designed to enhance the safety and efficiency of USB power management. This device is part of the TPS201xA family of current-limited, power-distribution switches optimized for self-powered and bus-powered Universal Serial Bus (USB) applications.

Key Features

  • Current Limiting: The TPS2010AD incorporates precise current-limiting capabilities to protect the USB port from overcurrent conditions which are common in faulty USB peripherals or during hot-plug events.
  • Fast Overcurrent Response: The device responds to overcurrent conditions in a swift manner, typically within 1 µs, ensuring quick protection for the host device.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures that the switch remains off until the device has cooled to a safe operating temperature.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off if the input voltage falls below a minimum threshold, thus protecting both the switch and the downstream devices.
  • Controlled Rise Time: The switch limits the inrush current during enabling, providing a controlled rise time and reducing the likelihood of voltage droop on the power bus.
  • Open-Drain Fault Flag: An open-drain fault flag output provides a signal to the host controller when an overcurrent, thermal shutdown, or UVLO event occurs.

Applications

The TPS2010AD is ideal for a wide range of applications, including:

  • USB Hubs
  • Desktop and Notebook PCs
  • Peripheral Power Management
  • Hot-Plug Power Supplies

Technical Specifications

  • Input Voltage Range: 2.7 V to 5.5 V
  • Continuous Output Current: Up to 0.5 A per channel
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-Pin SOIC (D) and 8-Pin MSOP (DGK)

With its advanced protection features and reliable performance, the TPS2010AD is an essential component for any USB power delivery system seeking robust power management and device safety.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6251 $50.8761
27+ $3.7950 $102.4650
41+ $3.6764 $150.7324
57+ $3.5578 $202.7946
73+ $3.4392 $251.0616
98+ $3.0834 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,460 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess