EN
  • EN
  • DE

TPS2013DRG4

Part No TPS2013DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.6A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 75 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 055402-TPS2013DRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2013DRG4 CAD Model

Description

The TPS2013DRG4, manufactured by Texas Instruments, is a robust, high-performance power distribution switch designed for USB and other power management applications. This device is part of TI's extensive portfolio of circuit protection solutions and is engineered to provide precise current limiting to protect the host device from potentially damaging overcurrent conditions.

Key Features

  • Integrated Single Channel: The TPS2013DRG4 includes a single power distribution switch, facilitating simplified design in applications requiring a single USB port or another power line.
  • Enhanced Current-Limit Accuracy: The switch offers a current-limit accuracy of ±10%, ensuring reliable protection for sensitive components.
  • Thermal Shutdown Protection: With an internal thermal shutdown mechanism, the device prevents overheating, enhancing system safety and longevity.
  • Fast Transient Response: The device is optimized for a quick response to fast transients, maintaining stable operation during sudden changes in load conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic behavior.
  • Controlled Rise Time: Minimizes inrush current, further contributing to the protection of downstream components.
  • Charge Pump Circuitry: The built-in charge pump circuitry allows the switch to drive a large capacitive load, enhancing its versatility.
  • Compact Packaging: Available in an 8-pin SOIC package, the TPS2013DRG4 is suitable for space-constrained applications.

Applications

The TPS2013DRG4 is ideal for a variety of applications, including but not limited to USB hubs, peripherals, and powered ports. Its protective features make it an excellent choice for hot-swap applications, docking stations, and other consumer electronics where reliable power distribution and protection are paramount.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS2013DRG4 is no exception. It is designed to meet the rigorous standards of industrial performance and reliability, ensuring that it performs consistently across a range of operating conditions.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0759

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess