EN
  • EN
  • DE

TPS2030IDRG4Q1

Part No TPS2030IDRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8SOIC / Power Switch/Driver 1:1 N-Channel 200mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 200mA
Rds On (Typ) 33mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Case / Package 8-SOIC (0.154", 3.90mm Width)
Base Product Number TPS2030
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-24435-1-ND,-TPS2030IDRG4Q1-NDR,296-24435-2,2156-TPS2030IDRG4Q1,296-24435-1,TEXTISTPS2030IDRG4Q1,TPS2030IDRG4Q1-ND,296-24435-6
Standard Package 2,500
Win Source Part Number 1320385-TPS2030IDRG4Q1
Ultra Librarian 3D Model Ultra Librarian TPS2030IDRG4Q1 CAD Model

Description

The TPS2030IDRG4Q1 is a robust, automotive-grade power distribution switch designed by Texas Instruments (TI) to enhance the reliability and efficiency of power management systems. This product is specifically engineered to meet the rigorous demands of automotive applications, providing a compact and high-performance solution for power distribution requirements.

Key Features

  • Current Limiting: The device offers built-in current limiting to protect the power source from excessive load, helping to prevent system failures.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2030IDRG4Q1 automatically turns off the output when the junction temperature exceeds safe limits, ensuring the protection of both the switch and the downstream components.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2.7V to 5.5V, making it versatile for various automotive power systems.
  • Fast Transient Response: The device is designed for a fast transient response, which is critical for managing rapid changes in load conditions.
  • Reverse Current Protection: Reverse current protection prevents current from flowing backward through the switch when it is powered down, safeguarding the system against potential damage.

Applications

The TPS2030IDRG4Q1 is ideal for a range of automotive applications where power distribution with protection features is crucial. These include but are not limited to:

  • USB hubs and ports in vehicles
  • Power management modules
  • Infotainment systems
  • Advanced driver assistance systems (ADAS)
  • Telematics and connectivity modules

Quality and Reliability

As with all Texas Instruments products, the TPS2030IDRG4Q1 is manufactured to the highest standards of quality and reliability. It is qualified for automotive applications, which means it has undergone rigorous testing to ensure performance under extreme conditions typical of automotive environments.

Package and Availability

The TPS2030IDRG4Q1 is available in an 8-pin SOIC (D) package, offering a compact footprint for space-constrained applications. For availability and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5852 $50.4372
27+ $3.7622 $101.5794
42+ $3.6446 $153.0732
57+ $3.5271 $201.0447
74+ $3.4095 $252.3030
99+ $3.0568 $302.6232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess