EN
  • EN
  • DE

TPS2031DR

Part No TPS2031DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 900MA PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 600mA
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033600-TPS2031DR
Family Name TPS2031
Introduction Date March 19, 2014
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2031DR CAD Model

Description

Product Overview: Texas Instruments TPS2031DR

The TPS2031DR from Texas Instruments is a robust, single-channel, current-limited, power-distribution switch optimized for USB and other applications. It is part of a family of Texas Instruments power switches designed to enhance system reliability while providing protection to sensitive circuitry.

Key Features

  • Current Limiting: The TPS2031DR offers a precise current limit that ensures the downstream circuitry is protected from overcurrent conditions. This feature is particularly critical for USB power distribution, where overcurrent protection is mandatory.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the device protects itself and the connected load from damage due to excessive heat. This shutdown feature is automatic, helping to prevent thermal runaway conditions.
  • Fast Transient Response: The device is designed to respond quickly to fast transients on the power line, which is essential for maintaining stable operation in fluctuating power environments.
  • Controlled Rise Time: The TPS2031DR ensures a controlled rise time, reducing the likelihood of voltage spikes that could potentially harm other devices on the power line.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic operation at low voltages.

Applications

Thanks to its versatile design, the TPS2031DR is suitable for a wide range of applications. It is particularly well-suited for USB hubs, docks, and peripherals where reliable power distribution and protection are required. Additionally, it can be used in other systems where controlled power distribution is necessary, such as industrial controls, portable electronics, and hot-swap supplies.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Output Current: Up to 500mA continuous
  • Operating Temperature Range: -40°C to 85°C
  • Package: 8-pin SOIC (DR)

The TPS2031DR by Texas Instruments is a reliable and essential component for any power-sensitive design, ensuring both protection and efficiency. Its small footprint and industry-standard packaging make it an excellent choice for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1470 $51.5280
57+ $1.7616 $100.4112
88+ $1.7066 $150.1808
122+ $1.6515 $201.4830
157+ $1.5965 $250.6505
210+ $1.4313 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess