EN
  • EN
  • DE

MSC1213Y4

Part No MSC1213Y4
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converters (DACs) with 8051 Microcontroller and Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227111-MSC1213Y4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC1213Y4 CAD Model

Description

The Texas Instruments MSC1213Y4 is a highly integrated, mixed-signal microcontroller designed for high-precision data acquisition and control applications. This advanced product combines a 24-bit delta-sigma analog-to-digital converter (ADC) with a fully featured microcontroller on a single chip, enabling engineers to simplify their designs and reduce system costs while maintaining superior performance.

Key Features

  • Precision Data Acquisition: The MSC1213Y4 boasts a 24-bit delta-sigma ADC with a programmable data rate up to 50 samples per second, ensuring high accuracy and low-noise measurements for critical applications.
  • Integrated Microcontroller: Featuring an 8051-compatible microcontroller core, this device allows for easy integration with existing architecture and provides ample computational power for data processing and control tasks.
  • On-Chip Memory: It includes 32KB of flash memory, 1KB of SRAM, and 1KB of EEPROM, providing significant storage for program code and data without the need for external memory components.
  • Flexible Communication: The MSC1213Y4 supports multiple communication protocols including SPI, I2C, and UART, facilitating easy connectivity with other devices and systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption mode, making it ideal for battery-operated devices.

Applications

The MSC1213Y4 is suitable for a wide range of applications that require precise data acquisition and control. These include:

  • Industrial process control
  • Portable instrumentation
  • Medical devices
  • Smart sensors
  • Weight scales

Design Support

Texas Instruments provides extensive design support for the MSC1213Y4, including comprehensive datasheets, application notes, and development tools. Engineers can access software libraries and reference designs to accelerate the development process and bring their products to market faster.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess