EN
  • EN
  • DE

TPS2033D

Part No TPS2033D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 2.2A PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 33 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033601-TPS2033D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2033D CAD Model

Description

The TPS2033D from Texas Instruments is a robust, single-channel USB power distribution switch designed for applications where heavy capacitive loads and short-circuits are likely to be encountered. This device is particularly well-suited for USB applications by providing up to 500 mA as required by the USB 2.0 specification.

Key Features

  • Current Limiting: The TPS2033D offers built-in current limiting to protect the host device from potentially damaging overcurrent conditions.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the device ensures protection against overheating, enhancing system safety and reliability.
  • Fast Transient Response: The device is capable of handling fast transients on the bus line, ensuring stable operation under fluctuating power demands.
  • Low On-Resistance: The switch features a low on-resistance of typically 70 mΩ, minimizing voltage drop and power loss.
  • Under-Voltage Lockout (UVLO): The TPS2033D includes UVLO to ensure that the switch remains off when the input voltage is too low, preventing malfunction.
  • Fault Reporting: A fault output flag is available to indicate overcurrent, undervoltage, or thermal shutdown conditions to the system controller.

Applications

The versatility of the TPS2033D makes it ideal for a wide range of applications, including:

  • USB hubs, peripherals, and monitors
  • Hot-swap supplies
  • Portable consumer electronics
  • Self-powered and bus-powered USB systems

Package and Availability

The TPS2033D is available in an 8-pin SOIC (D) package, offering a compact footprint for space-constrained applications. It is designed to operate over a temperature range of -40°C to 85°C, accommodating a broad spectrum of environmental conditions. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the TPS2033D into your design.

For more information or to purchase the TPS2033D, please visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8WSON
Lowest to $0.7343
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $1.0627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7391 $52.3474
33+ $3.0680 $101.2440
51+ $2.9721 $151.5771
70+ $2.8762 $201.3340
90+ $2.7804 $250.2360
121+ $2.4927 $301.6167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess