EN
  • EN
  • DE

TPS2045ADRG4

Part No TPS2045ADRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 500MA PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111314-TPS2045ADRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2045ADRG4 CAD Model

Description

Product Overview: TPS2045ADRG4 by Texas Instruments

The TPS2045ADRG4 is a highly-efficient, power-distribution switch produced by the renowned semiconductor manufacturer, Texas Instruments (TI). Designed for applications requiring multiple USB ports, this component is essential for managing power distribution and protection in systems with peripheral devices.

This power switch is part of TI's extensive TPS series, known for their reliability and performance. The TPS2045ADRG4 is a quad-channel, current-limited, power-distribution switch optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Each channel of the TPS2045ADRG4 is individually controlled via a separate enable input, which provides designers with the flexibility to control power to each USB port as needed.

The device is housed in a compact 16-pin SOIC (DRG) package, which is suitable for space-constrained applications. It operates over a voltage range of 2.7V to 5.5V, making it versatile for various USB-powered gadgets and peripherals. The TPS2045ADRG4 also features an impressive continuous output current of up to 500mA per channel, ensuring that connected devices receive adequate power for their operations.

One of the key features of the TPS2045ADRG4 is its built-in thermal and short-circuit protection. This protection mechanism safeguards the host device and the power switch itself from potential damage caused by overcurrent conditions. If an overcurrent event is detected, the device will automatically shut down the affected channel, thus preventing harm to the circuitry.

Another significant advantage of this power switch is its fast transient response, which is critical for maintaining stable operations during sudden changes in load. The TPS2045ADRG4 also includes under-voltage lockout (UVLO) to ensure that the switch remains off if the input voltage drops below a certain threshold, further protecting the device and its connected peripherals.

In summary, the TPS2045ADRG4 from Texas Instruments is a robust, feature-rich power-distribution switch that is ideal for USB hub designs, docking stations, and other multi-port applications. Its protection features, combined with the ability to individually control each output, make it an excellent choice for designers looking to enhance the safety and reliability of their USB power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0977 $54.8850
115+ $0.9007 $103.5805
175+ $0.8726 $152.7050
240+ $0.8444 $202.6560
310+ $0.8163 $253.0530
410+ $0.7318 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess