EN
  • EN
  • DE

TPS2047DR

Part No TPS2047DR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC TRIPLE PWR DIST SW 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 3
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 1111317-TPS2047DR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2047DR CAD Model

Description

Introducing the TPS2047DR Power Distribution Switch from Texas Instruments

The TPS2047DR, crafted by the renowned semiconductor company Texas Instruments, is a state-of-the-art power distribution switch designed to enhance the performance and reliability of USB and other power distribution systems. This sophisticated component is housed in a compact SOIC-8 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Multiple Output Current Options: The TPS2047DR comes with a maximum continuous output current of 0.5 A per channel, providing sufficient power for a wide range of devices.
  • Overcurrent Protection: This power switch is equipped with built-in overcurrent protection to safeguard your devices against excessive current, which could otherwise lead to damage or failure.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature ensures that the device operates within safe temperature limits, preventing overheating and potential thermal damage.
  • Undervoltage Lockout (UVLO): With an undervoltage lockout function, the TPS2047DR ensures that the power switch operates only when the supply voltage is within the acceptable range, thus protecting the downstream circuitry.
  • Controlled Rise Time: The device offers a controlled rise time, which minimizes inrush current, a common issue that can cause disturbances in the power line.
  • Independent Channel Control: Each channel can be independently controlled, allowing for flexible power management across multiple devices.

Applications:

The TPS2047DR is versatile and can be used in a variety of applications, including:

  • USB hubs, peripherals, and powered ports
  • Hot-swap power supplies
  • Power distribution in battery-powered electronics
  • Industrial and automotive applications requiring power distribution control

With its robust design and comprehensive protection features, the TPS2047DR by Texas Instruments is an excellent choice for designers looking to implement a reliable power distribution solution. Its ability to manage power efficiently, while protecting against common electrical issues, makes it a valuable component in enhancing the longevity and functionality of electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess