EN
  • EN
  • DE

TPS2048ADR

Part No TPS2048ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 500MA PWR DIST SWITCH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 141104-TPS2048ADR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2048ADR CAD Model

Description

The TPS2048ADR from Texas Instruments is a high-quality, quadruple power-distribution switch designed for USB and other applications. It is an integral component for managing power distribution to multiple peripherals in a system. This device is particularly well-suited for applications where limited USB host ports are available, and expansion is necessary without compromising on safety and efficiency.

Key Features

  • Multiple Channels: The TPS2048ADR features four independent channels, each capable of delivering up to 500mA of continuous current, which aligns with the USB 2.0 power specifications.
  • Over-Current Protection: Each channel is equipped with built-in over-current protection to safeguard the device and downstream peripherals from potential damage caused by excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the device operates within safe temperature ranges.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off until the supply voltage reaches a safe operating level, protecting the device and peripherals during power-up or brown-out conditions.
  • Low On-Resistance: The low on-resistance of the MOSFET switch ensures minimal voltage drop and power loss, providing efficient power distribution.
  • Status Flag: Each channel has an individual fault status flag output that reports over-current, thermal shutdown, or under-voltage lockout conditions.

Applications

The versatility of the TPS2048ADR makes it suitable for a wide range of applications. It is ideal for USB hub devices, docking stations, and other computer peripherals. Additionally, it can be used in consumer electronics, set-top boxes, and industrial control systems where multiple power distribution channels are required.

Package and Quality

The TPS2048ADR is offered in a 16-pin SOIC (Small-Outline Integrated Circuit) package, which is widely used and easy to integrate into various circuit designs. Texas Instruments upholds high-quality standards, ensuring that this power distribution switch meets the rigorous demands of commercial and industrial applications.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8343 $51.0174
43+ $2.3256 $100.0008
67+ $2.2530 $150.9510
92+ $2.1803 $200.5876
119+ $2.1076 $250.8044
159+ $1.8896 $300.4464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess