EN
  • EN
  • DE
  • IT

TPS2051BDBVR

Part No TPS2051BDBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 95 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package SOT-23-5
Win Source Part Number 033622-TPS2051BDBVR
Family Name TPS2051B
Introduction Date October 13, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian TPS2051BDBVR CAD Model

Description

The TPS2051BDBVR is a state-of-the-art, single-channel, current-limited, power-distribution switch designed by Texas Instruments for universal serial bus (USB) and other applications. It comes in a compact SOT-23-5 package, making it an ideal choice for space-constrained applications.

Key Features

  • Current Limiting: The device provides a precise current limit to prevent damage due to overcurrent conditions, which is essential for protecting sensitive electronic components.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPS2051BDBVR protects itself and the downstream devices from thermal overload.
  • Fast Transient Response: The switch is designed to respond quickly to transient loads, ensuring stable operation of the connected device during sudden changes in demand.
  • Reverse Voltage Protection: This switch safeguards against potential damage from reverse voltage, enhancing the durability of the overall system.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing erratic behavior of the powered device.

Applications

The versatility of the TPS2051BDBVR makes it suitable for a wide range of applications, including:

  • USB hubs and peripheral power management
  • Hot-swap power supplies
  • Overcurrent and short circuit protection circuits
  • Battery-charger circuits
  • Portable consumer electronics

Technical Specifications

The device operates over a supply voltage range of 2.7V to 5.5V, which is compatible with typical USB power specifications. It can handle continuous output currents up to 1A, making it suitable for various peripheral devices. The switch's on-resistance (typical R<sub>ON) is low, minimizing voltage drop and power loss.

For engineers and designers looking for a reliable power management solution, the TPS2051BDBVR from Texas Instruments offers a blend of protection features, compact design, and efficient operation, making it a go-to component for USB and other power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.2935
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $4.2696
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH P-CHAN 1:1 WCSP6E
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH N-CHAN 1:1 8TDFN
Lowest to $1.6918
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Nisshinbo Micro Devices Inc.
NCH LOAD SWITCH IC
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1657 $50.5385
740+ $0.1359 $100.5660
1,140+ $0.1317 $150.1380
1,570+ $0.1274 $200.0180
2,030+ $0.1232 $250.0960
2,715+ $0.1105 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,940 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess