EN
  • EN
  • DE

TPS2051P

Part No TPS2051P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 80 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1272108-TPS2051P
Manufacturer Homepage www.ti.com
Family Name TPS2051
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TPS2051P CAD Model

Description

The TPS2051P is a robust, feature-rich power distribution switch designed by Texas Instruments to enhance the power management capabilities of a wide array of electronic devices. This integrated circuit is tailored to provide a reliable solution for USB power distribution tasks and other power-sensitive applications.

Key Features

  • Single Channel Current-Limited Power Switch: The TPS2051P offers a single channel of current-limited power distribution, ensuring that each connected device receives a stable and controlled supply of electricity.
  • Overcurrent Protection: With built-in overcurrent protection, this power switch safeguards both the power source and the connected devices from potential damage caused by excessive current flow.
  • Thermal Shutdown: The device includes a thermal shutdown feature that automatically turns off the output when the internal temperature exceeds a safe threshold, preventing overheating and ensuring long-term reliability.
  • Under-Voltage Lockout (UVLO): The TPS2051P ensures stable operation by disabling the output when the input voltage falls below a specific threshold, thus protecting the circuitry from low-voltage conditions.

Applications

The versatility of the TPS2051P makes it suitable for a broad range of applications, including:

  • USB hubs and peripherals
  • Portable electronics
  • Battery-powered equipment
  • Hot-swap supplies

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of power sources.
  • Output Current: Up to 500mA continuous current, with peak current handling capability for transient loads.
  • Package: Available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is easy to handle and integrate into PCB designs.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS2051P is no exception. Each component is rigorously tested to meet high standards of performance and reliability. This ensures that designers and engineers can integrate this power switch into their products with confidence, knowing it will deliver consistent performance over its lifespan.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess