EN
  • EN
  • DE

AT24CS32-STUM-T

Part No AT24CS32-STUM-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT I2C SOT23-5 / EEPROM Memory IC 32Kbit I²C 1 MHz 550 ns SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Base Product Number AT24CS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1353016-AT24CS32-STUM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS32-STUM-T CAD Model

Description

Microchip Technology's AT24CS32-STUM-T EEPROM

The AT24CS32-STUM-T is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. It is part of the extensive EEPROM product line that Microchip offers, designed for data storage in a wide range of applications. This particular model is well-suited for use in consumer electronics, industrial, medical, and automotive applications where reliable and durable non-volatile memory storage is crucial.

Key Features

  • Memory Size: This device offers a substantial 32-Kbit (4 Kbyte) storage capacity, which is ideal for applications requiring small to medium amounts of data storage.
  • Interface: It utilizes a standard I²C serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin usage.
  • Operating Voltage: The AT24CS32-STUM-T operates at a voltage range of 1.7V to 5.5V, making it versatile for various power supply conditions and compatible with both 3.3V and 5V systems.
  • Write Cycle Time: It features a fast write cycle time of 5 ms (max), ensuring quick data storage and efficient performance.
  • Endurance: The EEPROM has a high endurance with a 1 million write cycle rating per byte, meaning it can be rewritten numerous times over its lifespan without failure.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, ensuring the safety and longevity of stored data.
  • Package: The device comes in a small 8-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The AT24CS32-STUM-T is a versatile component that can be used in a variety of applications. It is particularly useful for:

  • Parameter storage in industrial systems
  • Configuration settings in consumer electronics
  • Calibration data storage for sensors and instrumentation
  • Non-volatile memory for automotive applications
  • Medical device data logging

In conclusion, the AT24CS32-STUM-T from Microchip Technology is a robust and reliable EEPROM solution that offers excellent features for a multitude of applications requiring non-volatile memory storage. Its wide voltage range, large number of write cycles, and long data retention make it a top choice for designers and engineers.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1256 $50.6520
110+ $0.9236 $101.5960
170+ $0.8947 $152.0990
235+ $0.8659 $203.4865
300+ $0.8370 $251.1000
400+ $0.7504 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess