EN
  • EN
  • DE

TPS2052BDGNG4

Part No TPS2052BDGNG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES | IC POWER DIST SWITCH DUAL 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 70mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2052B
Manufacturer Pack Quantity 80
MSL Level 2 (1 Year)
Win Source Part Number 1272112-TPS2052BDGNG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2052BDGNG4 CAD Model

Description

The TPS2052BDGNG4 is a versatile and robust USB power distribution switch from Texas Instruments, designed to manage power distribution and limit the current in USB applications. This component is ideal for both self-powered and bus-powered USB hubs, docking stations, and other peripherals where accurate current limiting and power distribution control are essential.

Key Features

  • Dual Channel: This device includes two independent channels, allowing for the management of two separate USB ports or other loads.
  • Current-Limiting: The TPS2052BDGNG4 provides precise current limiting to protect the host device and the USB peripheral from overcurrent conditions.
  • Over-Temperature Protection: With built-in thermal protection, the device automatically shuts down if it exceeds the temperature threshold, ensuring safety and reliability.
  • Fast Transient Response: The device is designed for a fast response to transient loads, which is critical for maintaining stable operation in USB applications.
  • Low ON-Resistance: The high-side MOSFET switch has a low ON-resistance, minimizing voltage drop and power dissipation, which is essential for efficient power distribution.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V, accommodating a variety of USB applications.
  • Output Current: Up to 500 mA per channel, compliant with USB 2.0 power specifications.
  • Package: The TPS2052BDGNG4 comes in an MSOP-8 (DGNG) package, which is compact and suitable for space-constrained applications.

Applications

This power distribution switch is suitable for a wide range of applications including, but not limited to:

  • USB Hubs
  • Peripheral Power Management
  • Portable Electronics
  • Hot Swap Supplies

Conclusion

The TPS2052BDGNG4 from Texas Instruments is a reliable and efficient solution for USB power distribution and current limiting. Its dual-channel configuration, robust protection features, and compliance with USB power specifications make it an excellent choice for designers looking to enhance the safety and efficiency of their USB-powered devices.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8554 $51.3240
125+ $0.8013 $100.1625
195+ $0.7742 $150.9690
280+ $0.7201 $201.6280
365+ $0.6930 $252.9450
455+ $0.6659 $302.9845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess