EN
  • EN
  • DE

TPS2064DGNR

Part No TPS2064DGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH DUAL 8-MSOP / USB Power Switch Dual 5.5V 2.1A 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating 0°C to 105°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033639-TPS2064DGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2064
Introduction Date August 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2064DGNR CAD Model

Description

Product Overview: Texas Instruments TPS2064DGNR

The TPS2064DGNR is a state-of-the-art power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the TPS206x family and is tailored to manage power distribution in USB applications, although its versatility allows for use in other power management scenarios. The TPS2064DGNR offers a single channel, 2-Amp current-limited power switch, providing an efficient solution for systems that require heavy-load current sourcing, along with the protection of sensitive circuitry.

Key Features

  • Current-Limiting Protection: The TPS2064DGNR integrates a current-limit feature to prevent damage from overcurrent conditions, safeguarding both the power switch and the downstream devices.
  • Thermal Shutdown: With an in-built thermal shutdown mechanism, the device ensures protection against overheating, which enhances system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates at the correct voltage levels, protecting against insufficient power supply conditions.
  • Fast Transient Response: The device is engineered to handle fast transients on the power line, which is critical for maintaining stability in rapidly changing load conditions.
  • Reverse Current Protection: This feature prevents current from flowing backward into the source, an essential safeguard for many power systems.

Applications

The versatility of the TPS2064DGNR extends to various applications beyond USB power distribution. It is an excellent choice for hot-swap applications, power distribution switches, and portable electronics where power management with protection is a necessity.

Package and Quality

Encased in an 8-pin MSOP PowerPAD™ package, the TPS2064DGNR is designed for compactness and efficient heat dissipation. Texas Instruments' commitment to quality ensures that this product meets the highest standards, with robust performance across a wide range of operating conditions.

Environmental Compliance

As with many Texas Instruments products, the TPS2064DGNR is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronic equipment. This commitment to environmental stewardship makes the TPS2064DGNR an eco-friendly choice for power management solutions.

Overall, the TPS2064DGNR from Texas Instruments is a robust, reliable, and versatile power distribution switch that offers both protection and performance for a wide array of electronic applications.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0888 $50.1312
59+ $1.7139 $101.1201
91+ $1.6604 $151.0964
125+ $1.6068 $200.8500
161+ $1.5533 $250.0813
216+ $1.3926 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess