EN
  • EN
  • DE

TPS2069DGN

Part No TPS2069DGN
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER-DIST SWITCH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 105°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 033651-TPS2069DGN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2069DGN CAD Model

Description

Introducing the TPS2069DGN from Texas Instruments

The TPS2069DGN is a robust, feature-rich USB power distribution switch from the industry-leading semiconductor manufacturer, Texas Instruments. This component is specifically designed to manage power distribution to downstream USB devices, ensuring safe and reliable operation. It is an ideal solution for applications that require overcurrent protection for each downstream port, such as USB hubs, docking stations, and other integrated USB systems.

Key Features

  • Multiple Power Distribution Channels: The TPS2069DGN offers three independently controlled 0.5 A channels, making it versatile for various USB configurations.
  • Overcurrent Protection: Each channel is equipped with built-in overcurrent protection, safeguarding connected devices from potential damage due to excessive current draw.
  • Thermal Shutdown: The device features an intelligent thermal shutdown mechanism that prevents overheating, ensuring the longevity of both the switch and the connected devices.
  • Under-Voltage Lockout (UVLO): This function ensures that the switch remains off when the input voltage falls below a certain threshold, preventing malfunction.
  • Reverse Voltage Protection: The TPS2069DGN is designed to protect against reverse voltage, which can occur during incorrect power supply connections.

Product Specifications

  • Package: The device is housed in an 8-pin DGN package, which is compact and suitable for space-constrained applications.
  • Input Voltage Range: It operates within an input voltage range of 2.7V to 5.5V, compatible with standard USB power specifications.
  • Switch On-Resistance: The low on-resistance of the power switch ensures minimal voltage drop and power loss during operation.

Applications

  • USB Hubs
  • Desktop and Notebook Computers
  • Peripheral Power Management
  • Portable Devices with USB Interfaces

With its combination of protection features and power management capabilities, the TPS2069DGN from Texas Instruments stands out as a reliable choice for designers who need to incorporate USB power distribution with confidence. Whether for consumer electronics, computer peripherals, or industrial applications, this power distribution switch ensures that USB functionality is delivered with stability and safety in mind.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6854 $51.0226
46+ $2.2035 $101.3610
71+ $2.1346 $151.5566
97+ $2.0657 $200.3729
126+ $1.9969 $251.6094
168+ $1.7903 $300.7704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,412 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess