EN
  • EN
  • DE

TPS2080EVM

Part No TPS2080EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MOD FOR TPS2080 / TPS2080 Current Limit Switch 2.7VDC to 5.5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Utilized IC / Part TPS2080
Supplied Contents Board(s)
Win Source Part Number 792478-TPS2080EVM
Popularity Medium
Supply and Demand Status Sufficient
Family Name TPS2080
Introduction Date September 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS2080EVM CAD Model

Description

Introducing the TPS2080EVM from Texas Instruments

Discover the capabilities of Texas Instruments' TPS2080EVM, an evaluation module designed to demonstrate the performance and features of the TPS2080 power distribution switch. This tool is specifically tailored for developers and engineers who require a reliable solution for managing power distribution in their USB and other applications.

Key Features of the TPS2080EVM

  • Accurate Current Limiting: The TPS2080EVM offers precision current limiting to protect the host device and downstream peripherals from overcurrent conditions.
  • Thermal Shutdown: Enhanced safety is provided through an integrated thermal shutdown feature, which prevents damage from overheating.
  • High Efficiency: With a low on-resistance of the power FET, the TPS2080EVM ensures efficient power distribution, minimizing losses and improving overall system performance.
  • Under-Voltage Lockout (UVLO): The module includes UVLO protection, which ensures that the switch remains off if the input voltage falls below a specific threshold, safeguarding the circuitry.
  • LED Status Indicators: Built-in LEDs provide immediate visual feedback on the state of the power switch, including power-good and fault conditions.
  • Adjustable Rise Time: The TPS2080EVM allows for the adjustment of output rise time to help manage inrush current in sensitive applications.

Applications

The TPS2080EVM is versatile and can be used in a variety of applications, including:

  • USB hubs and peripherals
  • Hot-swap power management
  • Self-powered and bus-powered USB devices
  • General-purpose power distribution with current-limiting requirements

Easy to Use and Integrate

With its user-friendly design, the TPS2080EVM is simple to set up and integrate into existing systems. The module includes all necessary connectors and can be easily connected to any USB interface for quick testing and evaluation. The evaluation module also comes with comprehensive documentation, including a user guide and application notes, to assist developers in getting started and to streamline the integration process.

Whether you're designing a new USB-powered device or upgrading an existing system, the TPS2080EVM from Texas Instruments provides a robust, efficient, and easy-to-use solution for your power distribution needs.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess