EN
  • EN
  • DE

TPS2101DBVT

Part No TPS2101DBVT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 10mA
Operating Supply Current 10μA
Supply Voltage - Operating 2.7 V to 4 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111356-TPS2101DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2101DBVT CAD Model

Description

TPS2101DBVT by Texas Instruments

The TPS2101DBVT is a versatile single-channel power multiplexer from Texas Instruments, designed to provide seamless transition between two power sources in a variety of electronic applications. This sophisticated component is housed in a compact SOT-23-6 package, making it an ideal solution for space-constrained designs.

Key Features

  • Wide Input Voltage Range: The TPS2101DBVT operates efficiently with an input voltage range of 2.8V to 5.5V, accommodating a variety of power sources and ensuring compatibility with both lower and higher voltage systems.
  • Low On-Resistance: With a typical on-resistance of just 85 mΩ, this power multiplexer minimizes voltage drop and power loss, ensuring efficient power distribution and longer battery life in portable applications.
  • Fast Switching: The device is capable of fast switching between sources, which is critical for maintaining uninterrupted power supply in applications where consistent operation is essential.
  • Bidirectional Operation: The TPS2101DBVT supports bidirectional current flow, enabling it to be used in applications where power may need to be routed in either direction through the multiplexer.
  • Break-Before-Make Switching: This feature ensures that the two power sources are never shorted together, preventing potential damage to the system and the power sources themselves.

Applications

The TPS2101DBVT is suitable for a wide range of applications, including but not limited to:

  • Redundant power supplies
  • Battery-powered devices
  • Power path controllers
  • Server and telecom power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2101DBVT is no exception. This device is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring stable performance across its lifespan.

Whether you're designing a handheld device, constructing a power backup system, or integrating power management into a complex server, the TPS2101DBVT offers the functionality and reliability you need to manage your power sources effectively.

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.5277
Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Nexperia USA Inc.
1.2V-5.5V, 1.5A, LOW IQ AND VFWD
Lowest to $1.4553
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Texas Instruments
IC PWR MGMT BATTERY MGMT / OR Controller Source Selector Switch N-Channel 2:1 20-DSBGA
Lowest to $0.8251
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $7.9946
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $4.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1364 $51.2736
58+ $1.7530 $101.6740
89+ $1.6982 $151.1398
122+ $1.6434 $200.4948
158+ $1.5887 $251.0146
211+ $1.4243 $300.5273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess