EN
  • EN
  • DE

TPS2103DBVT

Part No TPS2103DBVT
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Source Selector Switch
FET Type N and P-Channel
Internal Switch(s) Yes
Current - Output (Max) 500mA, 100mA
Operating Supply Current 14μA
Supply Voltage - Operating 2.7 V to 4 V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C to 70°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111358-TPS2103DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2103DBVT CAD Model

Description

Product Overview: TPS2103DBVT from Texas Instruments

The TPS2103DBVT is a state-of-the-art power multiplexer device designed and manufactured by Texas Instruments, a leading company in the semiconductor industry. This advanced component is engineered to provide seamless power-source switching for systems that require a reliable power management solution. The TPS2103DBVT is ideal for a wide range of applications, including portable devices, where power conservation and efficient management are critical.

Key Features

  • Dual-Input Power Mux: The TPS2103DBVT allows two different power sources to be connected and seamlessly switches between them without interrupting the supply to the load.
  • Low R<sub>ON: With a low on-resistance, this device ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various power sources from 2.8V to 5.5V, making it versatile for multiple applications.
  • Current Limiting and Thermal Protection: The device includes built-in current limiting and thermal protection features to safeguard against overcurrent conditions and overheating.
  • Power Good Outputs: The TPS2103DBVT provides power good outputs that can be used for signal interfacing with microcontrollers or other logic devices, indicating which power source is currently active.
  • Compact Package: Available in a small SOT-23-6 package, the device is designed for space-constrained applications, allowing for a compact system design.

Applications

The versatility of the TPS2103DBVT makes it suitable for a plethora of applications. It is commonly used in:

  • Handheld devices such as smartphones, tablets, and GPS units
  • Portable medical equipment
  • Battery-powered consumer electronics
  • Industrial and automotive systems requiring stable power supply switching

Conclusion

With its robust design, the TPS2103DBVT from Texas Instruments stands out as a reliable solution for managing power supplies in complex electronic systems. Its ability to switch seamlessly between sources while providing protection and signaling capabilities makes it an invaluable component for designers aiming to enhance the resilience and efficiency of their power management strategies.

You May Also Be Interested in

Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9923 $54.9153
25+ $4.0963 $102.4075
38+ $3.9683 $150.7954
53+ $3.8403 $203.5359
68+ $3.7122 $252.4296
91+ $3.3282 $302.8662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess