EN
  • EN
  • DE

TPS2214ADB

Part No TPS2214ADB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DUAL PCMCIA PWR SW 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 4
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 750mA
Rds On (Typ) 140 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 70°C (TA)
Case / Package 24-SSOP
Win Source Part Number 055456-TPS2214ADB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2214ADB CAD Model

Description

Overview of Texas Instruments TPS2214ADB

The Texas Instruments TPS2214ADB is a high-performance, dual-slot PC Card power interface switch designed to manage the power distribution requirements of two PC Cards. This integrated circuit is optimized for applications such as notebook computers, docking stations, and other PC Card-equipped peripherals, providing a compact and efficient solution for power switching and protection.

Key Features

  • Dual-Slot Configuration: The TPS2214ADB can independently control the power supply to two separate PC Card slots, allowing for flexible power management and distribution.
  • Integrated Switching: With built-in 0.3-Ohm high-side MOSFET switches, the device minimizes voltage drops and power dissipation, ensuring efficient operation.
  • Programmable Current Limiting: The device features programmable current limits to protect against overcurrent conditions, which can be set via external resistors for each slot.
  • Thermal Protection: An integrated thermal shutdown function protects the device and the PC Cards from damage due to overheating.
  • Voltage Range: The TPS2214ADB operates over a wide input voltage range, accommodating various system power supplies.
  • Status Reporting: Status flag outputs are available to indicate current limiting, thermal shutdown, or fault conditions, providing system feedback for enhanced control.

Applications

The versatile nature of the TPS2214ADB makes it suitable for a wide range of applications where dual PC Card power management is required. Its primary use is in portable computing devices, but it can also be found in industrial and telecommunications equipment.

Quality and Reliability

As with all Texas Instruments products, the TPS2214ADB is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of modern electronic devices, ensuring stable and long-lasting performance.

Package and Availability

The TPS2214ADB comes in a compact 30-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. It is available through Texas Instruments' distribution channels, ensuring easy access for designers and manufacturers.

In summary, the TPS2214ADB from Texas Instruments is a robust and reliable solution for managing PC Card power requirements, offering features such as dual-slot independent control, integrated switching, programmable current limits, and thermal protection, making it an ideal choice for a variety of applications.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.4033
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2824 $55.6944
14+ $7.6164 $106.6296
21+ $7.3784 $154.9464
29+ $7.1404 $207.0716
37+ $6.9023 $255.3851
49+ $6.1883 $303.2267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess