EN
  • EN
  • DE

TPS2231MRGPR-3

Part No TPS2231MRGPR-3
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC POWER INTERFACE SWITCH 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Win Source Part Number 213315-TPS2231MRGPR-3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2231MRGPR-3 CAD Model

Description

The TPS2231MRGPR-3 from Texas Instruments is a sophisticated power distribution switch designed for applications that require efficient power management and distribution. This component belongs to the TPS series, which is renowned for its reliability and performance in power control tasks.

Key Features

  • Integrated Single Channel: The TPS2231MRGPR-3 integrates a single power switch channel which provides a compact solution for USB power distribution and other powered ports.
  • Programmable Current Limit: This device allows for precise control over the current supplied to the load, ensuring protection against overcurrent conditions and improving system safety.
  • Fast Short-Circuit Response: With a rapid response time to short-circuit conditions, the TPS2231MRGPR-3 helps to prevent damage to both the power switch and the connected devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the switch remains within safe operating temperatures, thereby safeguarding the system from thermal-related issues.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch operates only when the supply voltage is within an acceptable range, preventing malfunction due to insufficient voltage.
  • Low Quiescent Current: The device is designed for energy efficiency, with a low quiescent current that minimizes power consumption when the switch is in the off state.

Applications

The TPS2231MRGPR-3 is ideal for a variety of applications, particularly where power management is critical. It is commonly used in:

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Electronics
  • Power Management for Peripheral Ports

Technical Specifications

The device is available in a QFN-20 package and operates over a wide temperature range. It supports a 2.7V to 5.5V input voltage range, which is suitable for many low-voltage applications. The TPS2231MRGPR-3 also features a 0.9A continuous current capability, with a higher peak for short durations, accommodating a range of power requirements.

Conclusion

In summary, the TPS2231MRGPR-3 is a versatile and efficient solution for power distribution challenges. With its advanced protection features and reliable performance, this Texas Instruments power switch is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

SG Micro Corp
1 2A Active High Load Switch WLCSP-4B(0.8x0.8) Power Distribution Switches, Load Drivers RoHS
Lowest to $0.1456
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8388 $50.3280
150+ $0.6883 $103.2450
225+ $0.6668 $150.0300
310+ $0.6453 $200.0430
405+ $0.6238 $252.6390
540+ $0.5593 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess