EN
  • EN
  • DE

TPS2231PWPR

Part No TPS2231PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR INTERFACE SW SNGL24HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type ExpressCard Switch
Number of Outputs 3
Voltage - Load 1.5V, 3.3V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.3A
Rds On (Typ) 45 mOhm
Features Power Good, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Win Source Part Number 106181-TPS2231PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2231PWPR CAD Model

Description

Overview of Texas Instruments TPS2231PWPR

The Texas Instruments TPS2231PWPR is a highly integrated power management IC designed to cater to the needs of compact, multi-function devices that require efficient power distribution and management. This advanced chip is part of Texas Instruments' Power Distribution Switches product line and is ideal for applications such as USB hubs, docking stations, and other peripherals that need to manage power across multiple ports.

Key Features

  • Dual-Channel Power Distribution: The TPS2231PWPR offers two independent power distribution channels, making it versatile for systems that need to manage power for more than one device or function simultaneously.
  • Programmable Current Limit: Each channel has a programmable current limit feature, allowing for precise control over the power supplied to each connected device, ensuring safety and efficiency.
  • Thermal Shutdown: With built-in thermal shutdown protection, the TPS2231PWPR prevents overheating, thereby ensuring the longevity and reliability of both the power switch and the system it is integrated into.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the power switch operates only when the supply voltage is within an acceptable range, protecting connected devices from potential damage due to low voltage conditions.
  • Fast Overcurrent Response: The device responds quickly to overcurrent conditions, providing rapid protection for downstream components and preventing system damage.

Technical Specifications

  • Package Type: The TPS2231PWPR is available in a 24-pin HTSSOP package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Input Voltage Range: It operates within an input voltage range of 2.7V to 5.5V, accommodating a wide variety of power sources and system requirements.
  • Operating Temperature: This device is designed to function reliably over an extended temperature range, typically from -40°C to 85°C, making it suitable for use in diverse environments.

Applications

The TPS2231PWPR is a versatile component that can be used in a range of applications where power distribution and management are critical. Its dual-channel configuration and advanced protection features make it an excellent choice for designers looking to create robust and reliable systems with efficient power management capabilities.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0400 $52.0000
120+ $0.8534 $102.4080
185+ $0.8267 $152.9395
250+ $0.8000 $200.0000
325+ $0.7734 $251.3550
435+ $0.6934 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess