EN
  • EN
  • DE

TPS22904YFPT

Part No TPS22904YFPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH USMALL 4DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 66 mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.8x0.8)
Win Source Part Number 1111391-TPS22904YFPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22904YFPT CAD Model

Description

TPS22904YFPT - Low Input Voltage, Ultra-Low rON Load Switch

The TPS22904YFPT from Texas Instruments is a state-of-the-art load switch designed to manage power distribution in electronic systems. This high-performance integrated circuit (IC) enables efficient control of power supply by turning on or off the current to downstream components, thereby helping to extend battery life and reduce power consumption when devices are in standby mode.

Key Features:

  • Ultra-Low On-Resistance: The TPS22904YFPT boasts an ultra-low on-resistance (rON) of typically 0.9Ω at 1.8V, which minimizes power loss and voltage drop across the switch, ensuring optimal performance for connected loads.
  • Low Input Voltage Range: It operates over a wide input voltage range from 0.9V to 3.6V, making it suitable for a variety of low-voltage applications, including those powered by single-cell batteries.
  • Quick Output Discharge: The device features a quick output discharge transistor, which provides a rapid discharge of the load capacitance when the switch is turned off, preventing unwanted power consumption in the off state.
  • Small Footprint: Housed in an ultra-small 1.2mm x 0.8mm, 6-pin wafer chip-scale package (WCSP), the TPS22904YFPT is ideal for space-constrained applications.
  • Bidirectional Blocking: When the switch is off, it blocks current flow in both directions, which is beneficial for preventing reverse current from flowing back into the switch.
  • Controlled Slew Rate: The IC integrates a controlled slew rate to mitigate inrush current, which can help prevent system voltage droop and reduce electromagnetic interference (EMI).

Applications:

The TPS22904YFPT is versatile and can be used in a broad range of applications, such as:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Power management modules
  • Internet of Things (IoT) devices

With its exceptional performance and compact size, the TPS22904YFPT from Texas Instruments is an excellent choice for designers looking to enhance power efficiency in their next-generation electronic products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2051 $50.2495
525+ $0.1919 $100.7475
810+ $0.1853 $150.0930
1,165+ $0.1721 $200.4965
1,515+ $0.1655 $250.7325
1,890+ $0.1588 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,365 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess