EN
  • EN
  • DE

TPS22917DBVT

Part No TPS22917DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT23-6  /  Power Switch/Driver 1:1 P-Channel 2A SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 0V ~ 5.5V
Supply Voltage - Operating 1V ~ 5.5V
Current - Output (Max) 2A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-6
Package / Case SOT-23-6
Base Product Number TPS22917
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-48370-6,296-48370-2,296-48370-1
Standard Package 250
Win Source Part Number 1100871-TPS22917DBVT
Ultra Librarian 3D Model Ultra Librarian TPS22917DBVT CAD Model

Description

Product Overview: TPS22917DBVT from Texas Instruments

The TPS22917DBVT is a high-performance, compact load switch from Texas Instruments (TI), designed to provide power distribution and management solutions for a wide range of applications. This device integrates multiple features that make it an ideal choice for systems that require efficient power distribution with minimal power loss and space constraints.

Key Features and Benefits

  • Low On-Resistance: The TPS22917DBVT boasts an ultra-low on-resistance (R<sub>ON) which translates to reduced power loss and improved efficiency in the circuit.
  • Input Voltage Range: It supports an input voltage range of 1.05V to 5.5V, making it versatile for various low-voltage applications.
  • Current Limiting: With an adjustable current limit feature, this load switch can protect the system from excessive current that might otherwise cause damage.
  • Quick Output Discharge: The integrated quick output discharge (QOD) feature ensures that the output is rapidly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Small Package Size: Available in a small 6-pin SOT-23 package, the TPS22917DBVT is suitable for space-constrained designs.

Applications

The TPS22917DBVT is engineered to meet the needs of a variety of applications, including but not limited to:

  • Smartphones, Tablets, and Wearables
  • Wireless and Portable Devices
  • Power Management for Peripheral Ports
  • Industrial and Medical Equipment

Quality and Reliability

As with all Texas Instruments products, the TPS22917DBVT is manufactured to high standards, ensuring quality, reliability, and performance. TI's commitment to excellence means that you can integrate this load switch into your designs with confidence, knowing that it will deliver consistent performance over its operational lifetime.

For detailed technical specifications, application notes, and support resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their local TI representative.

Ordering Information

The TPS22917DBVT is available for order through Texas Instruments' official distributors. For bulk purchases, custom orders, or additional product inquiries, please refer to the Texas Instruments part number TPS22917DBVT to ensure accurate processing of your request.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8SOIC / High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Lowest to $3.1453
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,463 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess