EN
  • EN
  • DE

TPS22920YZPT

Part No TPS22920YZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Ultra-Low On-Resistance, 4-A Integrated Load Switch with Controlled Turn-on
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.75 V ~ 3.6 V
Current - Output (Maximum) 4A
Rds On (Typ) 5.3 mOhm
Features Load Discharge, Slew Rate Controlled
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-XFBGA, DSBGA
Manufacturer Package 8-DSBGA, 8-WCSP (1.9x0.9)
Win Source Part Number 1272218-TPS22920YZPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22920
Introduction Date June 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22920YZPT CAD Model

Description

The TPS22920YZPT is a highly efficient, small-sized load switch from Texas Instruments, designed to manage power distribution in a variety of electronic applications. This advanced switch is part of TI's extensive portfolio of power management solutions, and it is tailored to meet the requirements of modern, space-constrained designs.

Key Features

  • Low On-Resistance: The TPS22920YZPT boasts an ultra-low on-resistance (RON) of just 28 mΩ at a 5V gate drive, ensuring minimal voltage drop and power loss across the switch during operation.
  • Input Voltage Range: This device operates over an input voltage range of 1.05V to 5.5V, making it versatile for various low-voltage applications, including portable and battery-powered devices.
  • Current Handling: With the ability to handle up to 2A of continuous current, the TPS22920YZPT is suitable for a wide range of load conditions.
  • Quick Output Discharge: The integrated quick output discharge transistor ensures a rapid discharge of the load capacitance when the switch is turned off, preventing unwanted power consumption in standby modes.
  • Compact Package: The switch is available in a tiny, lead-free 6-pin wafer chip-scale package (WCSP), which is ideal for space-constrained applications.

Applications

The TPS22920YZPT is designed for use in various applications that require efficient power distribution and control, including:

  • Smartphones and Tablets
  • Wireless Peripherals
  • Portable Media Players
  • Power Management for Peripheral Ports
  • Wearable Technology

Technical Specifications

The TPS22920YZPT offers a robust set of technical specifications that ensure reliable performance:

  • Operating Temperature Range: -40°C to 85°C
  • Over-temperature and Over-current Protection
  • Controlled Slew Rate to Minimize Inrush Current
  • Ultra-low Quiescent Current

With its combination of efficiency, versatility, and compact design, the TPS22920YZPT from Texas Instruments is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4582 $50.4020
235+ $0.4292 $100.8620
365+ $0.4147 $151.3655
520+ $0.3857 $200.5640
675+ $0.3712 $250.5600
845+ $0.3567 $301.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,620 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess