EN
  • EN
  • DE

TPS22924CYZPT

Part No TPS22924CYZPT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ULTRA-SMALL, LOW-INPUT-VOLTAGE, LOW rON LOAD SWITCH | IC LOAD SWITCH LIN V ULOW 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 0.75V ~ 3.6V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 18.3mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA, 6-WCSP (1.4x0.9)
Family Part Number TPS22924C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272221-TPS22924CYZPT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22924CYZPT CAD Model

Description

The TPS22924CYZPT is a high-performance, ultra-low on-resistance load switch from Texas Instruments, designed for power management in a variety of applications. This compact, feature-rich device offers an efficient solution for systems that require power distribution and control with minimal voltage drop and power loss.

Key Features:

  • Ultra-Low On-Resistance (R<sub>ON): The TPS22924CYZPT boasts an ultra-low on-resistance of only 28mΩ at a 1.8V input voltage, ensuring minimal voltage drop and power loss across the switch, making it ideal for power-sensitive applications.
  • Input Voltage Range: The device supports a wide input voltage range from 1.1V to 3.6V, accommodating various power sources and enabling its use in multiple system configurations.
  • Current Handling: It can handle up to 2A of continuous current, suitable for a range of high-performance applications including portable electronics, where efficient power management is critical.
  • Quick Output Discharge: The built-in quick output discharge feature ensures that the output voltage falls rapidly once the switch is turned off, thereby preventing any unwanted power residue in downstream components.
  • Controlled Slew Rate: The device features a controlled slew rate that helps to mitigate inrush current, reducing the likelihood of system instability or damage during power-up sequences.
  • Small Footprint: Packaged in a compact 6-pin 1.5mm x 1.5mm wafer chip scale package (WCSP), the TPS22924CYZPT is designed for space-constrained applications, without compromising on performance.

Applications:

The TPS22924CYZPT is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Wireless Headsets and Accessories
  • Portable Media Players
  • Power Management Modules
  • SSDs and other Storage Devices

Conclusion:

With its ultra-low on-resistance, wide input voltage range, and high current handling capability, the TPS22924CYZPT from Texas Instruments is an excellent choice for designers looking to optimize power efficiency and performance in their applications. Its small size and integrated features like quick output discharge and controlled slew rate make it a highly attractive solution for modern electronic devices where space and power are at a premium.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5326 $50.5970
230+ $0.4371 $100.5330
355+ $0.4234 $150.3070
490+ $0.4097 $200.7530
635+ $0.3961 $251.5235
845+ $0.3551 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 632,430 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess