EN
  • EN
  • DE

TPS22941DCKR

Part No TPS22941DCKR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PWR SWITCH P-CHAN 1:1 SC70-5  /  Power Switch/Driver 1:1 P-Channel 40mA SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.62V ~ 5.5V
Supply Voltage - Operating Not Required
Current - Output (Max) 40mA
Rds On (Typ) 400mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number TPS22941
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS22941DCKR,296-25217-1,-296-25217-1-ND,-TPS22941DCKR-NDR,TEXTISTPS22941DCKR,296-25217-2,296-25217-6
Standard Package 3,000
Win Source Part Number 1100872-TPS22941DCKR
Ultra Librarian 3D Model Ultra Librarian TPS22941DCKR CAD Model

Description

Product Overview: Texas Instruments TPS22941DCKR

The TPS22941DCKR is a state-of-the-art load switch device from Texas Instruments, designed for power management applications that require a compact and efficient solution. This device facilitates the controlled distribution of power by allowing a system to turn on and off power to specific components, thereby contributing to enhanced energy efficiency and system reliability.

Key Features

  • Ultra-Low On-Resistance: The TPS22941DCKR boasts an ultra-low on-resistance (RON) of just 65 mΩ at a 5V gate drive, which ensures minimal voltage drop and power loss across the switch during operation.
  • Input Voltage Range: It supports a wide input voltage range from 1.6V to 5.5V, making it versatile for various low-voltage applications, including portable and battery-powered devices.
  • Low Quiescent Current: With a low quiescent current of 0.1 µA (typical), this device is ideal for power-sensitive applications where conserving battery life is crucial.
  • Controlled Slew Rate: The TPS22941DCKR features a controlled slew rate to minimize inrush current, which helps prevent system voltage droop and reduces the likelihood of triggering unwanted system resets.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures that the load is discharged rapidly when the switch is turned off, which is beneficial for capacitive loads.
  • Bidirectional Operation: The device is capable of bidirectional operation, meaning it can control the flow of power in both directions through the switch.

Applications

The TPS22941DCKR is suitable for a range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Headsets and Wearable Technology
  • Portable Media Players
  • GPS Devices
  • Energy Management Systems

Package and Reliability

Encased in a compact 6-pin SC-70 package (DCK), the TPS22941DCKR is designed for space-constrained applications. Its small footprint does not compromise on performance or reliability. Texas Instruments' commitment to quality ensures that this load switch meets stringent industry standards for performance and robustness.

Whether you are designing the next generation of portable electronics or looking to improve the power efficiency of existing systems, the TPS22941DCKR from Texas Instruments is an excellent choice for a reliable and efficient power management solution.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $0.9320
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9470 $52.0850
130+ $0.7770 $101.0100
200+ $0.7528 $150.5600
275+ $0.7285 $200.3375
360+ $0.7042 $253.5120
480+ $0.6314 $303.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess