EN
  • EN
  • DE

TPS22966DPUT

Part No TPS22966DPUT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Dual Channel, Ultra-Low Resistance Load Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 2
Output Configuration High Side or Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 5.5 V
Supply Voltage 0.8 V ~ 5.5 V
Current - Output (Maximum) 6A
Rds On (Typ) 18 mOhm
Features Load Discharge
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (3x2)
Win Source Part Number 1272228-TPS22966DPUT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS22966
Introduction Date July 05, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22966DPUT CAD Model

Description

Introducing the TPS22966DPUT by Texas Instruments

The TPS22966DPUT is a high-performance, ultra-low on-resistance, single-channel load switch from the renowned manufacturer Texas Instruments. This advanced power management integrated circuit (IC) is designed to operate over an input voltage range of 1.05V to 3.6V, making it a versatile solution for a wide array of electronic devices, including portable and battery-powered applications.

Key Features

  • Ultra-Low On-Resistance: The TPS22966DPUT boasts an on-resistance as low as 8.7 mΩ at 1.8V, which minimizes power loss and improves efficiency in power distribution.
  • Input Voltage Range: With an operational range of 1.05V to 3.6V, it can be used in various applications, from low-voltage logic circuits to higher power devices.
  • Current Handling: This load switch is capable of handling up to 4 A of continuous current, making it suitable for a broad range of high-power applications.
  • Quick Output Discharge Transistor (QOD): It features a QOD that provides a rapid discharge of the output capacitance when the switch is turned off, which is critical for applications requiring immediate power-off.
  • Controlled Slew Rate: The device ensures minimal inrush current and voltage spikes through a controlled slew rate, thereby protecting downstream components.

Package and Reliability

The TPS22966DPUT is offered in a compact 2.00 mm x 2.00 mm, 8-terminal, plastic ultra-thin dual flat no-lead (X2SON) package. This small footprint makes it ideal for space-constrained applications. Moreover, it is characterized for operation over the free-air temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

Due to its high efficiency and robust feature set, the TPS22966DPUT is well-suited for a variety of applications, including:

  • Smartphones, Tablets, and Wearables
  • Wireless Peripherals and IoT Devices
  • Portable Medical Equipment
  • SSDs and Other Memory Storage Devices
  • Power Supply Distribution Systems

With the TPS22966DPUT, Texas Instruments continues to deliver high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164,460 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess