EN
  • EN
  • DE
  • IT

TPS2311IPWR

Part No TPS2311IPWR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOTSWAP PWR CONT 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V, 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 20-TSSOP
Feature Pins ISET1, ISET2, PWRGD1, PWRGD2, TIMER, VREG
Win Source Part Number 081271-TPS2311IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2311IPWR CAD Model

Description

Overview of Texas Instruments TPS2311IPWR

The TPS2311IPWR is a high-quality, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is part of TI's extensive power management portfolio and is engineered to provide hot-swap power control and circuit protection in a variety of applications.

Key Features

  • Integrated Hot-Swap Controller: The TPS2311IPWR allows for the safe insertion and removal of electronic components in live systems, preventing glitches and surges that can damage sensitive equipment.
  • Programmable Current Limit: Users can set the current limit threshold according to their system requirements, ensuring protection against overcurrent conditions.
  • Under-Voltage Lockout (UVLO): This feature ensures that the device operates at the correct voltage levels, protecting against low voltage conditions that could lead to system instability.
  • Fast Overcurrent Response: The device responds quickly to overcurrent events, providing rapid protection to downstream components.
  • Power Good Output: This output signal can be used for downstream load enable or as a processor interrupt, indicating that the output voltage is within a specified range and stable.

Applications

The TPS2311IPWR is versatile and can be used in a range of applications, including:

  • Server and Telecom Hot-Swap Applications
  • Redundant Power Supplies
  • Industrial/Factory Automation Systems
  • Network Routers and Switches

Package and Reliability

Offered in a slim TSSOP (Thin Shrink Small Outline Package) with 14 pins, the TPS2311IPWR is designed for space-saving applications without compromising on reliability. The device operates over a wide temperature range, making it suitable for industrial environments. Additionally, it is RoHS compliant and lead-free, reflecting TI's commitment to environmental sustainability.

Conclusion

The Texas Instruments TPS2311IPWR is a robust hot-swap power controller that offers advanced features for managing power supply connections and protecting electronic systems from voltage and current transients. Its programmability, fast response times, and reliability make it an excellent choice for engineers looking to enhance system safety and longevity.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $16.2986
Texas Instruments
IC HOT SWAP CTRLR GP 36VQFN / Hot Swap Controller 1 Channel General Purpose 36-VQFN (7x3.5)
Lowest to $5.0324
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 12MSOP
Lowest to $18.7650
ON Semiconductor
IC HOT SWAP CTRLR GP 12PLLP
Lowest to $10.6585
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Lowest to $13.6843
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16QFN / Hot Swap Controller 2 Channel General Purpose 16-QFN (3x3)
Lowest to $65.1941

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3099 $58.4089
26+ $4.3569 $113.2794
40+ $4.2207 $168.8280
55+ $4.0846 $224.6530
71+ $3.9484 $280.3364
95+ $3.5400 $336.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess