EN
  • EN
  • DE

TPS2330IPW

Part No TPS2330IPW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP PWR CONT 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Fault Timeout, Slew Rate
Supply Voltage - Operating 3 V to 13 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins DISCH, /ENABLE, /FAULT, ISET, PWRGD, TIMER, VREG
Win Source Part Number 081613-TPS2330IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2330IPW CAD Model

Description

Introducing the TPS2330IPW Power Distribution Switch from Texas Instruments

The TPS2330IPW is a state-of-the-art power distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This device is tailored to manage power distribution in a variety of electronic applications, ensuring devices operate within their power specifications for enhanced performance and longevity.

Key Features

  • Integrated Single Channel Switch: The TPS2330IPW comes with a single power switch channel that provides a controlled and protected power distribution path.
  • Current Limiting: With built-in current limiting capabilities, the device prevents damage to the host system from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown Protection: The thermal shutdown feature ensures that the switch turns off in the event of excessive temperature, preventing thermal damage to the IC and the system it powers.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage falls below a certain threshold, safeguarding the system from operating under sub-optimal power conditions.
  • Fast Transient Response: The device is engineered to provide a fast response to transient loads, which is crucial for maintaining stable operation in dynamic environments.
  • Controlled Rise Time: The TPS2330IPW offers a controlled output rise time, which minimizes inrush current and reduces the likelihood of nuisance tripping.

Applications

The TPS2330IPW is versatile and can be used in a wide range of applications. It is particularly suitable for USB and other hot-swap applications where controlled power distribution is critical. Additionally, it can be employed in peripheral power management, and as a general-purpose power distribution switch in consumer, industrial, and telecom systems.

Package and Reliability

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the TPS2330IPW is compact and suitable for space-constrained applications. Its design is optimized for minimal power loss and maximum efficiency. With Texas Instruments' commitment to quality, this power distribution switch is a reliable component for managing power in your electronic designs.

For more detailed specifications and application notes, please refer to the official Texas Instruments product datasheet for the TPS2330IPW.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0956 $52.6252
40+ $2.5400 $101.6000
61+ $2.4607 $150.1027
84+ $2.3813 $200.0292
109+ $2.3019 $250.9071
146+ $2.0638 $301.3148
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,286 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess