EN
  • EN
  • DE

TPS2340APFPR

Part No TPS2340APFPR
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT PLUG CTRLR PCI 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Plug Controller 5 Channel PCI, PCI-X 80-HTQFP (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-HTQFP (12x12)
Family Name TPS234
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS2340APFPRG4, TPS2340APFPRG4-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900717-TPS2340APFPR
Ultra Librarian 3D Model Ultra Librarian TPS2340APFPR CAD Model

Description

The TPS2340APFPR from Texas Instruments is a state-of-the-art power management integrated circuit designed to meet the rigorous demands of contemporary electronic devices. This advanced component is particularly suited for applications requiring efficient power distribution, accurate monitoring, and reliable protection features.

Key Features

  • High Efficiency: The TPS2340APFPR is engineered to provide high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Advanced Protection: This IC incorporates over-current, over-voltage, under-voltage, and thermal protection to safeguard your electronic system from potential damage caused by abnormal operating conditions.
  • Programmable Current Limit: Users can set the current limit according to their specific needs, ensuring optimal performance and protection for a wide range of applications.
  • Power Good (PG) Output: The TPS2340APFPR features a 'Power Good' output signal, which provides a real-time indication of the power status, allowing for more reliable and efficient system management.

Applications

The versatility of the TPS2340APFPR makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for:

  • Networking Equipment
  • Telecommunications Infrastructure
  • Enterprise Computing Systems
  • Industrial and Automotive Electronics
  • Portable and Battery-Powered Devices

Technical Specifications

The TPS2340APFPR is available in a compact, power-enhanced package, offering excellent thermal performance and space-saving advantages. It operates over a wide input voltage range and provides a stable and adjustable output, making it a flexible solution for various power supply configurations.

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The TPS2340APFPR is built to meet stringent industry standards, ensuring high performance and longevity in the most demanding environments.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess