EN
  • EN
  • DE

TPS23734RMTR

Part No TPS23734RMTR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IEEE 802.3BT TYPE 3 CLASS 1-4 PO / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3bt 45-VQFN (7x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 90 W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3bt
Voltage - Supply 0V ~ 60V
Current - Supply 20mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 45-VFQFN Exposed Pad
Supplier Device Package 45-VQFN (7x5)
Base Product Number TPS23734
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372330-TPS23734RMTR
Ultra Librarian 3D Model Ultra Librarian TPS23734RMTR CAD Model

Description

Product Overview: TPS23734RMTR from Texas Instruments

The TPS23734RMTR is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a part of the Power over Ethernet (PoE) Controllers family and is specifically crafted to facilitate the implementation of Power over Ethernet into various applications.

Key Features

  • IEEE 802.3at Compliant: The TPS23734RMTR adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with the latest PoE systems and devices.
  • Enhanced Thermal Performance: Packaged in a compact QFN (RMTR) package, the device is designed for efficient heat dissipation, which is crucial for maintaining performance and reliability.
  • Advanced Power Management: This IC offers sophisticated power management features including programmable under-voltage lockout (UVLO) and over-temperature protection, safeguarding connected devices from electrical anomalies.
  • Flexible Application Use: Suitable for a wide range of applications, including wireless access points, security cameras, and IP phones, the TPS23734RMTR provides a versatile solution for powering devices over Ethernet cables.

Product Specifications

Parameter Value Package/Case 16-VQFN (RMTR) Input Voltage 37 V to 57 V Operating Temperature -40°C to 125°C Standards Compliance IEEE 802.3at

Applications

The TPS23734RMTR is ideal for a variety of PoE-enabled devices where reliable power delivery and management are essential. It is commonly used in enterprise networking equipment such as switches and routers, as well as in industrial automation systems where remote power is a necessity.

Conclusion

With its robust feature set and adherence to industry standards, the TPS23734RMTR from Texas Instruments represents a state-of-the-art solution for Power over Ethernet applications. Its ability to provide safe and efficient power over Ethernet cables makes it an indispensable component for designers and engineers looking to integrate PoE capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Innovisionsemi
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,890 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess