EN
  • EN
  • DE

TPS23750PWPRG4

Part No TPS23750PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PD Controller 0V 67V 20-Pin HTSSOP EP / IC INTEG IEEE PD CTRLR 20-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 67 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-HTSSOP
Win Source Part Number 083569-TPS23750PWPRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS23750
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS23750PWPRG4 CAD Model

Description

The TPS23750PWPRG4 is a sophisticated and highly integrated component manufactured by Texas Instruments, designed to facilitate the implementation of Power over Ethernet (PoE) Powered Devices (PDs). It combines a Power over Ethernet Powered Device (PD) interface and a DC/DC controller, simplifying the design and reducing the footprint of PoE solutions in applications such as IP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliance: The TPS23750PWPRG4 adheres to the IEEE 802.3af standard, ensuring compatibility with PoE systems and providing a reliable power solution for devices connected to an Ethernet network.
  • Integrated PD Interface and DC/DC Controller: This integration reduces external component count, minimizes design complexity, and saves board space, making it ideal for compact devices.
  • Adaptive Power Allocation: The device intelligently manages power allocation, ensuring optimal distribution of available power to the systems' various subsystems.
  • Programmable Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the system by shutting down the converter when the input voltage drops below a programmable threshold.
  • Thermal Shutdown Protection: The built-in thermal shutdown mechanism prevents damage from overheating, enhancing the reliability and longevity of the product.

Applications

The TPS23750PWPRG4 is versatile and can be used in a wide array of PoE applications, including:

  • VoIP Phones
  • Wireless Access Points
  • Network Cameras
  • Remote Monitoring Systems
  • Point of Sale (PoS) Terminals

Package and Quality

Encased in a compact HTSSOP-20 package, the TPS23750PWPRG4 offers a small footprint solution for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS23750PWPRG4 meets high standards of performance and reliability, making it a trusted choice for designers and engineers looking to implement PoE capabilities in their products.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess