EN
  • EN
  • DE

TPS23756PWP

Part No TPS23756PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE INTERFACE SWITCH 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-HTSSOP
Win Source Part Number 081615-TPS23756PWP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS23756PWP CAD Model

Description

The TPS23756PWP from Texas Instruments is a sophisticated, integrated solution designed for Power over Ethernet (PoE) Powered Devices (PDs). This high-performance component combines a PoE interface and a DC/DC controller, providing a compact and efficient power solution for a wide range of applications, including VoIP phones, wireless access points, security cameras, and IP terminals.

Key Features

  • Integrated PoE Interface: The TPS23756PWP supports the IEEE 802.3at standard, allowing for compatibility with both PoE and higher-power PoE+ sources.
  • Advanced DC/DC Controller: An integrated synchronous DC/DC controller with adjustable switching frequency enables designers to optimize their power solution for efficiency and size.
  • Enhanced Thermal Performance: The device is offered in a HTSSOP-20 package, which helps to improve thermal dissipation and reliability.
  • Programmable Under-Voltage Lockout (UVLO): This feature allows for flexibility in setting system undervoltage thresholds, ensuring stable operation under varying input conditions.
  • Adjustable Output Voltage: The output voltage can be set to match the requirements of the powered device, providing versatility across different applications.
  • Power Good Output: This signal provides system feedback for monitoring the output voltage, ensuring that the powered device is operating within safe parameters.

Applications

The TPS23756PWP is suitable for a broad array of applications where PoE is utilized to simplify wiring and reduce the need for external power adapters. Its integrated approach reduces component count and simplifies design, making it an ideal choice for:

  • Enterprise and Industrial Ethernet switches
  • VoIP phones and IP conference systems
  • Wireless access points and network routers
  • Security cameras and surveillance equipment
  • Remote monitoring and control systems

Overall, the TPS23756PWP from Texas Instruments is a powerful and versatile component that streamlines the development of PoE-enabled devices, offering a high degree of integration and performance to meet the demands of modern network-connected equipment.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8930 $52.0740
43+ $2.3737 $102.0691
66+ $2.2996 $151.7736
90+ $2.2254 $200.2860
117+ $2.1512 $251.6904
156+ $1.9287 $300.8772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,810 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess