EN
  • EN
  • DE

TPS2376DDAR-H

Part No TPS2376DDAR-H
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC CTRLR POE POWERED IEEE 8SOPWR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 240μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO PowerPad
Win Source Part Number 1111461-TPS2376DDAR-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2376DDAR-H CAD Model

Description

Overview of Texas Instruments TPS2376DDAR-H

The Texas Instruments TPS2376DDAR-H is a robust, high-performance Power over Ethernet (PoE) interface and power device controller designed to simplify the implementation of PoE in Ethernet-connected devices. As a member of TI's extensive PoE product family, the TPS2376DDAR-H is engineered to meet the IEEE 802.3at standard, providing support for both PoE (IEEE 802.3af) and PoE+ (IEEE 802.3at) applications. This versatility makes it an ideal solution for a wide range of powered devices (PDs), including IP cameras, wireless access points, VoIP phones, and remote sensors.

Key Features

  • Integrated PoE Interface: The TPS2376DDAR-H includes a complete PoE interface that integrates all the necessary functions such as detection, classification, and current limit to interface with PoE power sourcing equipment (PSE).
  • Enhanced Thermal Performance: Housed in an 8-pin SOIC package, this device offers excellent thermal performance, ensuring reliable operation even under high power conditions.
  • Advanced Protection: The TPS2376DDAR-H features advanced protection mechanisms, including overcurrent protection, under-voltage lockout, and thermal shutdown, to safeguard the PD against electrical faults.
  • High Power Support: With the ability to support up to 30W of input power, this controller is suitable for high-power applications that require more energy than traditional PoE devices.
  • Adjustable Output: The output voltage is externally adjustable, allowing for flexibility in powering various PDs with different voltage requirements.

Applications

The TPS2376DDAR-H is designed for a diverse range of applications within the realm of PoE-enabled devices. Its high power capability and robust protection features make it particularly well-suited for enterprise-level equipment that demands consistent performance and reliability.

Conclusion

In summary, the Texas Instruments TPS2376DDAR-H is a highly integrated PoE interface and power device controller that excels in both functionality and protection. Its compatibility with the IEEE 802.3at standard, along with its high power support and advanced safety features, make it a top choice for developers looking to create reliable and efficient PoE solutions.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8771 $52.6260
140+ $0.7197 $100.7580
220+ $0.6972 $153.3840
300+ $0.6747 $202.4100
385+ $0.6522 $251.0970
515+ $0.5847 $301.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess