EN
  • EN
  • DE

TSM2N60CP

Part No TSM2N60CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description N CHANNEL POWER ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 382528-TSM2N60CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM2N60CP CAD Model

Description

The TSM2N60CP is a 600V N-Channel MOSFET manufactured by Taiwan Semiconductor. It is designed for use in high-voltage, high-power applications, such as switched-mode power supplies (SMPS), power factor correction (PFC) circuits, and electronic lighting ballasts. This MOSFET offers a combination of high breakdown voltage, low on-resistance, and fast switching speed to provide efficient and reliable performance.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • Electronic Lighting Ballasts
  • AC-DC Converters
  • High-Voltage Inverters

Features

  • 600V Drain-Source Voltage: Suitable for high-voltage applications.
  • Low RDS(on): Reduces conduction losses, improving efficiency.
  • N-Channel MOSFET: Simplifies circuit design.
  • Fast Switching Speed: Minimizes switching losses.
  • Avalanche Rated: Withstands voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low RDS(on) minimizes power dissipation and increases overall system efficiency.
  • Enhanced Reliability: High breakdown voltage and avalanche rating ensure robust performance in demanding applications.
  • Simplified Design: N-Channel configuration simplifies gate drive circuitry.
  • Reduced Heat Dissipation: Lower RDS(on) leads to lower operating temperatures and improved thermal management.
  • Cost-Effective Solution: Provides a balance of performance and cost for high-voltage switching applications.

Additional Details

The TSM2N60CP is typically available in through-hole packages such as TO-220 or TO-220F, which allow for effective heat dissipation. It is designed to operate over a wide temperature range. The maximum drain current is dependent on the package and thermal conditions, typically in the range of a few amperes. The gate-source voltage is typically rated at +/- 30V. This MOSFET is a suitable choice for applications where both high voltage and high efficiency are critical design considerations. It is often used in hard-switching topologies due to its robust avalanche capability.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess