EN
  • EN
  • DE

TPS23841PJDR

Part No TPS23841PJDR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 64HTQFP / Power Over Ethernet 21.5V 57V 25W 64-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Controller (PSE)
Number of Channels 4
Power - Max 25W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 21.5 V ~ 57 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 797888-TPS23841PJDR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS23841
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS23841PJDR CAD Model

Description

The TPS23841PJDR, manufactured by Texas Instruments, is a robust Power over Ethernet (PoE) Power Sourcing Equipment (PSE) controller designed for multi-port, high-power applications. This advanced integrated circuit is tailored for network switches, injectors, and midspans that require efficient power management and distribution over Ethernet cables to powered devices (PDs), such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3at Compliant: The device adheres to the IEEE 802.3at standard for PoE, ensuring compatibility with the latest high-power devices requiring up to 30W per port.
  • Quad-Port Integration: It can control up to four PoE ports, making it a cost-effective solution for multi-port applications.
  • Advanced Power Management: The TPS23841PJDR includes sophisticated power management features such as port power limiting, dynamic power allocation, and power prioritization.
  • Auto Maintain Power Signature (AMPS): This feature allows the PSE to maintain power delivery to a PD during a power cycle, enhancing system reliability.
  • Robust Protection: The device offers protection against overcurrent, undercurrent, overvoltage, and thermal events, ensuring safe and reliable operation.
  • Programmable Power Classification: It allows for programmable power classification signals as per the PoE standard, enabling flexible power budgeting for various PDs.

Applications

  • Enterprise Networking Switches
  • Industrial Ethernet Switches
  • Networked Security Cameras
  • Wireless Access Points
  • VoIP Phone Systems

Technical Specifications

Parameter Value Package/Case HTQFP-80 Operating Temperature -40°C to +125°C Input Voltage 57 V Standards IEEE 802.3at (PoE+), IEEE 802.3af (PoE)

With its high level of integration and feature-rich design, the TPS23841PJDR is an ideal choice for network administrators and product designers looking to streamline the deployment of PoE solutions while ensuring compliance with industry standards and robust operation.

You May Also Be Interested in

Texas Instruments
Lowest to $8.4649
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 24-QFN (5x5)
Lowest to $12.9044
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess