EN
  • EN
  • DE

TPS2384PAPRG4

Part No TPS2384PAPRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description QUAD INTEGRATED POWER SOURCING EQUIPMENT POWER MANAGER | IC QUAD-PORT EQUIP MGR 64-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Controller (PSE)
Number of Channels 4
Maximum Power 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 44V ~ 57V
Supply Current 10mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP
Family Part Number TPS2384
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1272254-TPS2384PAPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS2384PAPRG4 CAD Model

Description

Overview of TPS2384PAPRG4

The TPS2384PAPRG4 is a high-performance, octal channel Power over Ethernet (PoE) Power Sourcing Equipment (PSE) manager designed by Texas Instruments. This advanced integrated circuit is engineered to facilitate the delivery of power over Ethernet cables in accordance with the IEEE 802.3at standard, also known as PoE+. Its primary function is to autonomously manage the power allocation for up to eight PoE ports, which is ideal for network switches, routers, and other Ethernet-based devices that require power to be supplied over the network infrastructure.

Key Features

  • Channel Support: Can manage up to 8 IEEE 802.3at-compliant ports simultaneously.
  • Power Management: Implements advanced power management algorithms to optimize power usage across multiple ports.
  • Port Control: Offers per-port power enabling, current limiting, and power good reporting.
  • Compatibility: Designed to be compliant with the IEEE 802.3at standard, ensuring interoperability with other PoE devices.
  • Advanced Diagnostics: Features diagnostic capabilities for system monitoring, including fault detection and reporting functionality.
  • Communication Interface: Utilizes an I2C-compatible serial interface for easy integration into system designs.

Applications

The TPS2384PAPRG4 is suitable for a wide range of applications that require reliable power distribution over Ethernet, including:

  • Enterprise networking switches and routers
  • Wireless access points
  • IP surveillance cameras
  • VoIP phones
  • Network-attached storage devices

Technical Specifications

With a broad operating temperature range and the capacity to handle high power applications, the TPS2384PAPRG4 is built to deliver robust performance in diverse environments. Its technical specifications ensure that it can cater to the demanding needs of modern PoE systems.

Conclusion

The TPS2384PAPRG4 from Texas Instruments represents a sophisticated solution for managing power over Ethernet-enabled devices. It is a vital component for network administrators and product designers looking to enhance their network's power management capabilities while maintaining compliance with the latest PoE standards.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.3636
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
Lowest to $8.0180

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4283 $52.1415
12+ $8.5566 $102.6792
19+ $8.2892 $157.4948
25+ $8.0218 $200.5450
33+ $7.7544 $255.8952
44+ $6.9522 $305.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess