EN
  • EN
  • DE
  • IT

TPS2393APW

Part No TPS2393APW
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP PWR MGR 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.05mA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Win Source Part Number 055499-TPS2393APW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2393APW CAD Model

Description

The TPS2393APW from Texas Instruments is a sophisticated power interface switch designed to manage power distribution in a wide array of applications. This integrated circuit is particularly suited for hot swap and electronic circuit breaker functions, ensuring safe insertion and removal of electronic cards from live backplanes or power busses.

Key Features

  • Integrated Power MOSFET: The TPS2393APW comes with an integrated N-channel power MOSFET, providing efficient power switching capabilities.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific requirements, thanks to the programmable feature, ensuring protection against overcurrent conditions.
  • Fast Overcurrent Response: The device provides rapid response to overcurrent events, minimizing the risk of damage to the electronic system.
  • Under-Voltage Lockout (UVLO): This feature prevents the switch from turning on when the input voltage is below a certain threshold, protecting the load and the switch itself.
  • Circuit Breaker Function: The TPS2393APW can function as an electronic circuit breaker, automatically disconnecting the load in the event of a fault condition.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within a specified range, signaling that the system is ready for operation.
  • Thermal Shutdown: The device includes thermal shutdown protection to prevent overheating, enhancing the overall reliability of the system.

Applications

The TPS2393APW is versatile and can be used in various applications, including:

  • Hot Swap Applications
  • Server and Telecom Power Systems
  • Redundant Power Supplies
  • Industrial Control Systems
  • Network Routers and Switches

Technical Specifications

The device is offered in a 24-pin TSSOP (Thin Shrink Small Outline Package) and is designed to operate over a wide temperature range. It supports an input voltage range that makes it suitable for various industrial and commercial power systems. The TPS2393APW's programmable features and robust protection mechanisms make it a reliable choice for managing power distribution in critical applications.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Texas Instruments
2.7-V TO 24-V, 8-A, 3-M SMART EF / Hot Swap Controller 1 Channel General Purpose 24-VQFN (4x4)
Lowest to $22.9896
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16QFN / Hot Swap Controller 2 Channel General Purpose 16-QFN (3x3)
Lowest to $65.1941
Analog Devices Inc.
Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Lowest to $13.6843
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Semtech Corporation
IC HOT SWAP CTRLR -48V 8SO / Hot Swap Controller 1 Channel -48V 8-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0859 $57.2026
34+ $3.3525 $113.9850
52+ $3.2477 $168.8804
72+ $3.1429 $226.2888
93+ $3.0382 $282.5526
124+ $2.7238 $337.7512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess