EN
  • EN
  • DE
  • IT

TPS2393APWRG4

Part No TPS2393APWRG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH -20V N-Channel Negative Voltage 14-Pin TSSOP T/R / IC HOT SWAP PWR MGR 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.05mA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins EN, /FAULT, FLTTIME, INSA, INSB, IRAMP, OVLO, /PG, UVLO
Win Source Part Number 048108-TPS2393APWRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPS2393A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2393APWRG4 CAD Model

Description

Product Overview: TPS2393APWRG4

The TPS2393APWRG4 is a robust and efficient power management integrated circuit (PMIC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This device is specifically designed to provide a high-performance power protection solution suitable for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Hot Swap Power Manager: The TPS2393APWRG4 is capable of controlling the inrush current during system hot insertion and removal, preventing damage to both the power supply and the load.
  • Voltage Range: It operates over a wide input voltage range, accommodating systems that require a flexible power supply specification.
  • Integrated FET: This PMIC integrates a power FET that simplifies the design and reduces the external component count, leading to a more compact and reliable end product.
  • Programmable Current Limit: Designers can set the current limit to match the requirements of their specific application, providing additional protection to downstream components.
  • Overcurrent Protection: The device ensures robust protection by turning off the output when an overcurrent condition is detected, thus safeguarding the system components from potential harm.
  • Thermal Shutdown: The TPS2393APWRG4 includes a thermal shutdown feature that prevents the device from overheating, enhancing the overall system reliability.

Applications

With its combination of features, the TPS2393APWRG4 is ideal for managing power distribution in complex systems. It's commonly used in server farms, RAID systems, and other high-availability applications where maintaining continuous operation is critical. Its ability to handle hot swap events makes it a go-to choice for systems that require routine maintenance or upgrades without powering down the entire system.

Package and Quality

The TPS2393APWRG4 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for surface mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments' commitment to quality ensures that this PMIC meets the industry's high standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Hot Swap Controller, OR Controller 2 Channel General Purpose 28-QFN (4x5)
Lowest to $13.6843
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ON Semiconductor
IC HOT SWAP CTRLR GP 12PLLP
Lowest to $10.6585
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16QFN / Hot Swap Controller 2 Channel General Purpose 16-QFN (3x3)
Lowest to $65.1941
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Micrel
HOT-SWAP PCI POWER CONTROLLER
Lowest to $45.5049
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2218 $57.9924
43+ $2.6435 $113.6705
66+ $2.5610 $169.0260
91+ $2.4783 $225.5253
117+ $2.3958 $280.3086
157+ $2.1479 $337.2203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,582 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess