EN
  • EN
  • DE
  • IT

TPS2400DBVRG4

Part No TPS2400DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC OVERVOLT PROT CTRLR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Supply Voltage - Operating 3.1 V to 6.8 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 091713-TPS2400DBVRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2400DBVRG4 CAD Model

Description

The TPS2400DBVRG4 is a high-quality overvoltage protection controller from Texas Instruments, designed to safeguard low-voltage systems against voltage spikes and surges that can cause permanent damage. This integrated circuit is a crucial component for applications requiring precise voltage control and robust protection mechanisms.

Key Features

  • Voltage Range: The device operates over a wide voltage range, making it versatile for various applications.
  • Accuracy: It offers precise overvoltage protection with high accuracy, ensuring that connected components are not exposed to voltages beyond their safe operating limits.
  • Fast Response Time: The TPS2400DBVRG4 reacts swiftly to overvoltage conditions, providing rapid protection to prevent damage to sensitive electronics.
  • Low Quiescent Current: With its low power consumption, the device is ideal for battery-powered and energy-efficient systems.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific needs, offering a customizable protection solution.

Applications

The TPS2400DBVRG4 is suitable for a wide array of applications, including but not limited to:

  • Portable Electronics
  • Power Supply Control
  • Telecommunications Equipment
  • Computer and Computer Peripherals
  • Industrial Systems

Product Specifications

Parameter Value Package/Case SOT-23-6 Operating Temperature -40°C to 85°C Mounting Type Surface Mount

Quality and Reliability

As with all Texas Instruments products, the TPS2400DBVRG4 is manufactured to the highest standards of quality and reliability. Customers can have confidence in the consistent performance and durability of this overvoltage protection controller.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $51.6177
Intersil
IC DIGTL MULTIPHASE CTRLR 48LQFP / Phase Digital Multiphase Controller 48-Pin LQFP T/R
Lowest to $38.8045
Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.0920
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $73.9144
Intersil
IC PWR SUPPLY CONTROLLER 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Need more? Email Us
Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $9.0247
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $14.6617
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $6.2724
Infineon Technologies
IC CONTROLLER 2PHASE 48-MLPQ / Controller 48-Pin MLPQ T/R
Lowest to $3.7665

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6804 $56.2884
51+ $2.1993 $112.1643
79+ $2.1306 $168.3174
109+ $2.0619 $224.7471
141+ $1.9932 $281.0412
189+ $1.7870 $337.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess