EN
  • EN
  • DE

TPS24751RUVT

Part No TPS24751RUVT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 12A eFuse Circuit Protector with Current Monitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.5 V ~ 18 V
Current - Output (Maximum) 12A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1mA
Mounting SMD
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (7x3.5)
Feature Pins EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER
Win Source Part Number 1272275-TPS24751RUVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS24751
Introduction Date October 23, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS24751RUVT CAD Model

Description

Overview of Texas Instruments TPS24751RUVT

The TPS24751RUVT is a sophisticated power management integrated circuit (IC) designed by Texas Instruments (TI) to provide an efficient and reliable solution for controlling and protecting power supplies in a variety of electronic applications. This IC is particularly suited for systems that require precise current limiting and a high level of protection for sensitive components.

Key Features

  • Adjustable Current Limit: The device allows users to set a precise current limit threshold to protect the system from overcurrent conditions. This feature is essential for preventing damage to the power supply and connected devices.
  • Fast Overcurrent Response: The TPS24751RUVT is designed to respond quickly to overcurrent events, ensuring that the system is protected without unnecessary delays.
  • Power Good (PG) Output: A 'power good' signal is provided to indicate when the output voltage is within a specified range, which is useful for power sequencing and system status monitoring.
  • Thermal Shutdown: In the event of excessive heat, the IC includes a thermal shutdown feature to prevent thermal damage, enhancing the overall reliability of the system.
  • Under Voltage Lockout (UVLO): The TPS24751RUVT prevents the system from operating under insufficient supply voltages, which could lead to unpredictable behavior or damage.

Applications

With its robust feature set, the TPS24751RUVT is ideal for a wide range of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Power Distribution Systems
  • Networking Equipment
  • Storage Systems

Product Specifications

The TPS24751RUVT is packaged in a compact QFN (quad flat no-lead) package, which is suitable for space-constrained applications. It operates over a wide input voltage range and is designed to interface seamlessly with other components in a power supply design.

Conclusion

Overall, the Texas Instruments TPS24751RUVT represents a reliable and versatile solution for power management. Its combination of current limiting, fast response times, and additional safety features make it an essential component for designing a safe and efficient power supply in both commercial and industrial settings.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3460 $53.8400
95+ $1.1044 $104.9180
145+ $1.0699 $155.1355
195+ $1.0354 $201.9030
250+ $1.0009 $250.2250
335+ $0.8973 $300.5955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess