EN
  • EN
  • DE

TPS2544RTER

Part No TPS2544RTER
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTLR CHRG 16-WQFN / USB Charging Port Controller Single 5.5V 2.97A 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 132835-TPS2544RTER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2544
Introduction Date April 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2544RTER CAD Model

Description

Introducing the TPS2544RTER USB Charging Port Controller and Power Switch from Texas Instruments

The TPS2544RTER is a sophisticated solution designed by Texas Instruments to address the growing needs for USB charging and system power management. This integrated circuit is specifically engineered to enhance the functionality of USB ports by providing precise charging capabilities, comprehensive protection features, and data line control. It is an ideal component for a variety of applications, including desktops, laptops, monitors, docking stations, and portable charging units.

Advanced Charging Support

The TPS2544RTER is equipped with an auto-detect feature that identifies the type of device connected to the USB port, whether it's an Apple, Samsung, or other USB-compliant devices. This enables the controller to provide the correct signaling to allow for the fastest charging rate compatible with the device, ensuring efficient and optimized charging for a wide range of smartphones, tablets, and other USB-powered gadgets.

Integrated Power Switch

With an integrated 2.5A high-side MOSFET, the TPS2544RTER ensures a robust power delivery to the connected device. This power switch is designed to provide over-current and short-circuit protection, thereby safeguarding both the charging port and the connected devices against potential damage from power-related anomalies.

Enhanced Data Line Control

This component also features data line control, which allows for seamless communication between the host and the connected device. This ensures that data transfer is not interrupted while the device is being charged, providing a user-friendly experience without any compromise on functionality.

Compact and Efficient Design

The TPS2544RTER comes in a compact QFN-16 package, making it an excellent choice for space-constrained applications. Its small form factor does not compromise its performance, as it operates with a high level of efficiency, minimizing power loss and heat generation.

Easy Integration

Designed for ease of integration, the TPS2544RTER is compatible with a standard USB 2.0 and 3.0 data rate, and it requires minimal external components, which simplifies the design and reduces the overall bill of materials for system designers.

In summary, the TPS2544RTER from Texas Instruments is a versatile, high-performance USB charging port controller and power switch that offers advanced features for modern electronic devices, ensuring safe, efficient, and fast charging capabilities, along with reliable data line control.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3916 $50.9080
315+ $0.3213 $101.2095
485+ $0.3113 $150.9805
665+ $0.3013 $200.3645
860+ $0.2912 $250.4320
1,150+ $0.2611 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,477 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess