EN
  • EN
  • DE

TPS2544RTET

Part No TPS2544RTET
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB PWR SW/CTLR CHRG 16-WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 3A
Rds On (Typ) 73 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1111510-TPS2544RTET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2544RTET CAD Model

Description

Overview of Texas Instruments TPS2544RTET

The TPS2544RTET from Texas Instruments is a sophisticated integrated circuit designed to enhance the functionality and safety of USB charging and power distribution solutions. This IC is specifically engineered to cater to the requirements of both host and charging ports by integrating USB charging port controller and power switch features.

Key Features

  • Integrated USB Charging Port Controller: The TPS2544RTET comes with an integrated controller that supports USB Battery Charging Specification 1.2, making it capable of automatically detecting USB standard downstream ports (SDP), charging downstream ports (CDP), and dedicated charging ports (DCP).
  • Adjustable Current Limit: This device allows for precise control over the output current limit, which is essential for protecting the USB port and connected devices from overcurrent conditions.
  • Auto-Detect Functionality: It can automatically detect Apple, Samsung, and other portable device protocols to ensure compatibility with a wide range of smartphones and tablets.
  • Power Distribution Switch: The TPS2544RTET includes a power distribution switch that provides overcurrent and short-circuit protection, enhancing the overall safety of the USB port.

Applications

The versatility of the TPS2544RTET makes it suitable for a variety of applications including desktops, laptops, monitors, docking stations, and other embedded systems that require a USB charging capability. Its ability to support both data communication and power delivery makes it an ideal choice for multi-function USB ports.

Technical Specifications

  • Input Voltage Range: The TPS2544RTET operates over a wide input voltage range, accommodating various system designs.
  • Package: It is available in a compact QFN package, which is designed for space-constrained applications.
  • High Efficiency: The power switch is designed for minimal voltage drop and high efficiency, ensuring optimal power delivery and reduced heat generation.

In summary, the TPS2544RTET from Texas Instruments is a comprehensive solution for USB charging and communication ports, offering advanced features that ensure compatibility, protection, and efficiency. Its integration of a charging port controller and power switch within a single package makes it an excellent choice for enhancing the performance and safety of USB power delivery systems.

You May Also Be Interested in

STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7119 $53.3925
175+ $0.5842 $102.2350
270+ $0.5659 $152.7930
370+ $0.5477 $202.6490
475+ $0.5294 $251.4650
635+ $0.4746 $301.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,477 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess