EN
  • EN
  • DE

TPS2551DBVRG4

Part No TPS2551DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ADJUSTABLE CURRENT-LIMITED POWER-DISTRIBUTION SWITCHES | IC PWR DIST SWITCH ADJ SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 6.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.1A
Rds On 85mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number TPS2551
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1272286-TPS2551DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2551DBVRG4 CAD Model

Description

The TPS2551DBVRG4 is a precision adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the system reliability in consumer electronics, communication devices, and industrial applications. This advanced power management IC is engineered to provide a high level of protection for sensitive electronic components by limiting the output current to a safe level during overload or short-circuit conditions.

Key Features

  • Adjustable Current Limit: The TPS2551DBVRG4 allows users to set the current limit threshold according to their specific needs, providing flexibility and precision in various applications.
  • Fast Transient Response: This device is capable of responding quickly to rapid load changes, ensuring stable operation of the connected load.
  • Reverse Voltage Protection: The integrated reverse voltage protection feature prevents damage to the device if the input voltage is accidentally reversed.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the device from overheating, thereby preserving its longevity.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • Low Quiescent Current: The TPS2551DBVRG4 has a low idle power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

Applications

The versatility of the TPS2551DBVRG4 makes it suitable for a wide range of applications, including:

  • USB hubs, ports, and peripherals
  • Portable consumer electronics
  • Point-of-Sale (POS) terminals
  • Industrial controls and automation systems
  • Battery management systems

Package and Quality

The TPS2551DBVRG4 is offered in a compact SOT-23-6 package, which is ideal for space-constrained applications. It is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality and reliable performance. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess