EN
  • EN
  • DE

TPS2553DRVR-1

Part No TPS2553DRVR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DIST Single 6.5V 0.075A to 1.7A 6-Pin WSON EP T/R / IC PWR DIST SWITCH ADJ 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 6-SON (2x2)
Win Source Part Number 033762-TPS2553DRVR-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2553-1
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2553DRVR-1 CAD Model

Description

Product Overview: TPS2553DRVR-1 from Texas Instruments

The TPS2553DRVR-1 is a state-of-the-art precision adjustable current-limited power-distribution switch designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is tailored for universal serial bus (USB) and other applications where heavy capacitive loads and short circuits are likely to be encountered. The TPS2553DRVR-1 offers a high level of protection for sensitive electronics, ensuring both safety and reliability in a variety of applications.

Key Features

  • Programmable Current Limit: The device allows for an adjustable current limit threshold through an external resistor. This feature ensures precise control over the power supplied to downstream components, protecting them from overcurrent conditions.
  • Fast Overcurrent Response: With a quick response time to overcurrent events, the TPS2553DRVR-1 rapidly disconnects the load from the power source, minimizing the risk of damage to the circuit.
  • Reverse Voltage Protection: This integrated circuit prevents damage to the system if the input voltage is accidentally reversed, enhancing the robustness of the end application.
  • Accuracy: The TPS2553DRVR-1 boasts a high level of accuracy in current limiting, ensuring consistent performance and protection.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device and the system from overheating, which can occur during high-current or fault conditions.

Applications

The TPS2553DRVR-1 is ideal for a wide range of applications, including:

  • USB hubs, peripherals, and portable devices
  • Hot-swap power supplies
  • Industrial and automotive applications
  • Consumer electronics with power management requirements

Product Package and Availability

The TPS2553DRVR-1 comes in a compact, 6-pin SON package, making it suitable for space-constrained applications. Its small form factor, combined with the manufacturer's reputation for quality and reliability, makes it a preferred choice for engineers and designers. Texas Instruments provides comprehensive technical support and documentation for this product, ensuring ease of integration into various designs.

For detailed specifications, application notes, and further information, customers are encouraged to visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
10 1.7A Low Side Switch DSO-36 Power Distribution Switches, Load Drivers RoHS
Lowest to $11.6418
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
1 5A Active High Low Side Switch TDSO-8 Power Distribution Switches, Load Drivers RoHS
Lowest to $1.4553
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Texas Instruments
6-V TO 60-V, 100-M, 4.5-A SINGLE
Lowest to $8.7314

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2501 $50.0200
490+ $0.2052 $100.5480
755+ $0.1988 $150.0940
1,040+ $0.1924 $200.0960
1,345+ $0.1860 $250.1700
1,800+ $0.1667 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess